EN
  • EN
  • DE

NCP2811AMTTXGEVB

Part No NCP2811AMTTXGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL NCP2811
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 13 Weeks
Features NCP2811A series Headphones, 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Manufacturer ON Semiconductor
Series NOCAP™
Package Box
Family Name NCP2811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number NCP2811AMTTXGEVB-ND, NCP2811AMTTXGEVBOS
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928816-NCP2811AMTTXGEVB
Ultra Librarian 3D Model Ultra Librarian NCP2811AMTTXGEVB CAD Model

Description

Introducing the NCP2811AMTTXGEVB from ON Semiconductor

The NCP2811AMTTXGEVB is a state-of-the-art evaluation board designed by ON Semiconductor to showcase the capabilities of the NCP2811A, a high-fidelity audio amplifier that delivers exceptional sound quality. This evaluation board is an indispensable tool for engineers and designers looking to test the performance of the NCP2811A in various audio applications.

Key Features

  • High-Quality Audio Amplification: The NCP2811A amplifier integrated into this evaluation board provides a clean, powerful audio output, ensuring that the sound is both clear and rich.
  • Efficient Power Usage: With its advanced design, the NCP2811A offers high efficiency, which minimizes power loss and extends battery life in portable applications.
  • Flexible Power Supply: The evaluation board can operate over a wide range of power supplies, from 2.2V to 5.5V, accommodating various design requirements.
  • Compact Form Factor: The NCP2811AMTTXGEVB has been engineered with a small footprint, making it ideal for integration into space-constrained applications.

Applications

The NCP2811AMTTXGEVB is well-suited for a wide array of audio applications, including but not limited to:

  • Mobile phones and tablets
  • Portable media players
  • Wireless speakers
  • Hands-free kits
  • Notebook computers

Design Support and Flexibility

ON Semiconductor provides comprehensive design support for the NCP2811AMTTXGEVB, offering detailed technical documentation, reference designs, and customer support to assist developers in integrating the board into their projects. The evaluation board includes various test points and jumpers, providing developers with the flexibility to experiment with different configurations and settings to achieve the desired audio performance.

In conclusion, the NCP2811AMTTXGEVB from ON Semiconductor is an excellent tool for evaluating the NCP2811A audio amplifier's performance. Its combination of high-quality sound, power efficiency, and design flexibility makes it a valuable asset for any audio system development, ensuring that end-users enjoy an optimal listening experience.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Analog Devices Inc.
EVAL BOARD FOR 24 LEAD LFCSP
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess