EN
  • EN
  • DE

NCS2564DTBGEVB

Part No NCS2564DTBGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR NCS2564 VID DVR  /  NCS2564 Amplifier, Quad Video Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Bulk
Type Video
Function Amplifier, Quad
Embedded No
Utilized IC / Part NCS2564
Primary Attributes Gain 6dB, Reconstruction Filters
Supplied Contents Board(s)
Secondary Attributes AC- or DC-Coupled Inputs and Outputs
Base Product Number NCS2564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names NCS2564DTBGEVBOS
Standard Package 1
Win Source Part Number 972082-NCS2564DTBGEVB
Ultra Librarian 3D Model Ultra Librarian NCS2564DTBGEVB CAD Model

Description

The NCS2564DTBGEVB is a high-performance evaluation board designed for testing the capabilities of the NCS2564 High Definition Video Amplifier. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this evaluation board is an essential tool for engineers and designers looking to implement the NCS2564 amplifier in their video applications.

Key Features

  • High Definition Support: The NCS2564 amplifier supports full HD video signals, making it ideal for high-resolution applications.
  • Triple Video Amplifier: It features a triple video amplifier configuration, which allows for the simultaneous processing of three separate video channels.
  • Flexible Power Supply: The board operates over a wide range of power supplies, from 2.9V to 5.5V, providing versatility in various system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the NCS2564 consumes low power, making it suitable for portable and battery-powered applications.

Applications

The NCS2564DTBGEVB is engineered for a variety of video applications, including:

  • High-definition televisions (HDTVs)
  • Video projectors
  • Security systems
  • Video conferencing equipment

Easy to Use

The evaluation board is designed for ease of use, allowing for quick setup and testing. It includes all necessary connectors and can be easily integrated into existing systems for evaluation purposes.

Performance Testing

With the NCS2564DTBGEVB, users can perform comprehensive testing of the NCS2564 amplifier's performance, including gain bandwidth, slew rate, and output drive capability. This ensures that the amplifier will meet the rigorous demands of high-speed video applications.

Support and Documentation

ON Semiconductor provides extensive support and documentation for the NCS2564DTBGEVB, including detailed schematics, user manuals, and application notes. This ensures that users have all the resources they need to successfully incorporate the NCS2564 into their designs.

Whether you're developing a new video system or upgrading an existing one, the NCS2564DTBGEVB evaluation board from ON Semiconductor is an invaluable tool for ensuring your design meets the highest standards of video performance.

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess