EN
  • EN
  • DE

PIC18LF2520-I/ML

Part No PIC18LF2520-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 037573-PIC18LF2520-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18LF2520-I/ML CAD Model

Description

Microchip Technology PIC18LF2520-I/ML Microcontroller

The PIC18LF2520-I/ML from Microchip Technology is a high-performance microcontroller featuring a powerful architecture and flexible memory technologies, designed to cater to a wide range of embedded applications. This 28-pin device is part of the PIC18F family, renowned for their robust design and reliability in the field.

Key Features:

  • Core: The microcontroller is built on a PIC18 core with an 8-bit architecture, providing a perfect balance between power consumption and processing capability.
  • Speed: It operates at a maximum frequency of 40MHz, delivering the computational speed needed for complex tasks without compromising efficiency.
  • Memory: The device comes with 32KB of flash memory, which is ideal for storing application code, and 1536 bytes of RAM for data processing.
  • EEPROM: An integrated 256 bytes of EEPROM allows for easy data storage without the need for external memory components.
  • I/O Pins: It offers 24 versatile I/O pins that support various interfaces and allow for a flexible connection to other components within a system.
  • Analog-to-Digital Converter: An onboard 10-bit, 13-channel ADC enables the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
  • Power-Saving Modes: Multiple power-saving modes, including Idle and Sleep modes, help to reduce power consumption for battery-powered applications.
  • Temperature Range: The PIC18LF2520-I/ML operates within an extended temperature range, making it suitable for industrial and outdoor environments.
  • Package: The microcontroller is available in a 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC18LF2520-I/ML makes it suitable for a broad range of applications, including but not limited to automotive systems, home appliances, industrial control systems, medical devices, and consumer electronics.

Support and Resources:

Microchip Technology provides extensive support for the PIC18LF2520-I/ML, including development tools, software libraries, and application notes to assist developers in bringing their projects to life efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1588 $52.6352
10+ $10.7969 $107.9690
15+ $10.4595 $156.8925
20+ $10.1221 $202.4420
26+ $9.7847 $254.4022
35+ $8.7725 $307.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 831 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess