EN
  • EN
  • DE

LM4546BVH

Part No LM4546BVH
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 2MULTICH 48-LQFP / Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>CODECS
Manufacturer Texas Instruments
Packaging Tray
Product Status Obsolete
Type Audio, AC '97
Data Interface Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 90 / 89
Voltage - Supply, Analog 4.2V ~ 5.5V
Voltage - Supply, Digital 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LM4546
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1320907-LM4546BVH
Ultra Librarian 3D Model Ultra Librarian LM4546BVH CAD Model

Description

The LM4546BVH is a high-performance audio codec from Texas Instruments that is designed to deliver superior sound quality for a wide range of audio applications. This integrated circuit is part of TI's extensive line of audio products that cater to the rising demand for high-fidelity sound in consumer electronics, professional audio systems, and automotive entertainment systems.

Key Features

  • High-Quality Audio: The LM4546BVH codec provides high-quality audio conversion with its 20-bit digital-to-analog (DAC) and analog-to-digital (ADC) converters, ensuring crisp and clear sound reproduction.
  • Multiple Audio Channels: It supports multiple audio channels for surround sound and other multi-channel audio configurations, making it ideal for advanced audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, the LM4546BVH operates with low power consumption, which is critical for battery-powered devices.
  • Programmable Functions: The device includes programmable functions and digital filters that allow for customization to fit specific audio application requirements.
  • Compatibility: It is compatible with a variety of digital audio formats and interfaces, ensuring easy integration into existing systems.

Applications

The versatility of the LM4546BVH makes it suitable for a variety of applications, including:

  • Home Theater Systems
  • Professional Audio Mixing Consoles
  • Automotive Audio Systems
  • Portable Audio Devices
  • PC Sound Cards and Audio Interfaces

Technical Specifications

The LM4546BVH boasts technical specifications that cater to demanding audio processing requirements. It operates over a wide temperature range and is available in a compact package that is suitable for space-constrained applications.

Conclusion

With its combination of high-quality audio performance, low power consumption, and programmable features, the LM4546BVH from Texas Instruments stands out as a top choice for designers and engineers looking to enhance the audio experience in their products. Its robust design and compatibility with various audio formats make it a versatile and reliable option for a multitude of audio applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6385 $58.5540
9+ $12.0111 $108.0999
13+ $11.6358 $151.2654
18+ $11.2604 $202.6872
23+ $10.8851 $250.3573
31+ $9.7590 $302.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess