EN
  • EN
  • DE

ISO7242ADW

Part No ISO7242ADW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 4KV 4CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Isolation Voltage 4000Vpk
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 95ns, 95ns
Pulse Width Distortion (Max) 10ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 3.15 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 002069-ISO7242ADW
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Computers & Computer Peripherals, Automation & Process Control, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ISO7242ADW CAD Model

Description

The ISO7242ADW is an advanced, high-performing digital isolator product from the globally renowned technology company, Texas Instruments.

  • Channels: Quad-channel configuration, with two forward and two reverse-direction channels.
  • Data Rate: Up to 150 Mbps
  • Isolation Voltage: 4242 Vpk
  • Power Consumption: Low
  • Supply Voltage Range: 2.7 V to 5.5 V
  • Propagation Delay: Less than 20 ns
  • Electromagnetic Compatibility (EMC): Robust
  • Package: Compact 16-pin SOIC (Small Outline Integrated Circuit) package
  • Temperature Range: Extended temperature range of -40°C to +125°C

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5921 $58.3684
9+ $11.9731 $107.7579
13+ $11.5989 $150.7857
18+ $11.2247 $202.0446
24+ $10.8506 $260.4144
31+ $9.7281 $301.5711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,164 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess