EN
  • EN
  • DE

AIC111RHBR

Part No AIC111RHBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 16B 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voice-Band Interface 16 b Serial 32-VQFN (5x5)
Manufacturer Texas Instruments
Series microPOWER™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name AIC111
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911282-AIC111RHBR
Ultra Librarian 3D Model Ultra Librarian AIC111RHBR CAD Model

Description

The AIC111RHBR is a state-of-the-art Integrated Circuit (IC) developed by Texas Instruments, renowned for their innovative and reliable electronic components. This particular IC is designed to cater to a wide array of applications, ensuring high performance and efficiency in various electronic systems.

Key Features

  • High Precision: The AIC111RHBR delivers precise measurements and stable performance, making it ideal for sensitive applications that demand accuracy.
  • Low Power Consumption: Energy efficiency is at the core of this IC's design, which allows for extended battery life in portable devices and reduced power costs for stationary applications.
  • Robust Design: Built to withstand harsh conditions, the AIC111RHBR maintains functionality in a wide temperature range and is resistant to voltage fluctuations and noise.
  • Versatility: This IC is suitable for various applications, including industrial control systems, automotive electronics, and consumer electronics, demonstrating its adaptability to different technological needs.
  • Integration: The AIC111RHBR is designed for easy integration into existing systems, with a small footprint and compatibility with standard communication protocols.

Applications

The AIC111RHBR is utilized across multiple sectors, reflecting its versatility and reliability. In the industrial sector, it is used for process control and automation, ensuring precise operation of machinery. In automotive applications, it contributes to the safety and efficiency of vehicle systems. Consumer electronics also benefit from the integration of this IC, with its inclusion in devices like smartphones and wearables enhancing user experience through improved performance and longer battery life.

Technical Specifications

As a product of Texas Instruments' commitment to technological advancement, the AIC111RHBR boasts impressive technical specifications. It operates over a broad voltage range and features a compact package that allows for space-saving PCB designs. The IC's high-speed signaling and data transfer capabilities make it a top choice for designers looking to optimize system performance while maintaining a high level of integration.

Conclusion

The AIC111RHBR from Texas Instruments represents a blend of innovation, efficiency, and reliability. Its adoption across various industries is a testament to its ability to meet the demands of modern electronic systems. For those seeking an IC that delivers precision, versatility, and robustness, the AIC111RHBR is an excellent choice.

You May Also Be Interested in

Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess