EN
  • EN
  • DE

LM6511IMX

Part No LM6511IMX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM6511 180 ns 3V Comparator | IC COMPARATOR 180NS 3V 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Use For General
Number of Elements 1
Output Type CMOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 30V
Voltage - Input Offset (Maximum) 5mV at 2.7V
Current - Input Bias (Maximum) 0.13μA at 2.7V
Current - Quiescent (Maximum) 3.5mA
CMRR, PSRR 72dB CMRR
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM6511
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200588-LM6511IMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM6511IMX CAD Model

Description

The LM6511IMX is a high-performance, low-power, single-supply comparator from Texas Instruments, designed to provide fast response times and stable operation for a wide array of applications. This comparator is an ideal choice for systems where power efficiency and speed are critical, such as portable electronics, battery-powered devices, and industrial monitoring systems.

Key Features

  • Supply Voltage Range: The LM6511IMX operates over a supply voltage range of 2.7V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • Low Power Consumption: With its low power consumption, the LM6511IMX is optimized for battery-operated devices, ensuring minimal impact on battery life.
  • Fast Response Time: The device boasts a propagation delay of typically 7 ns, allowing for quick response in time-sensitive applications.
  • Push-Pull Outputs: The push-pull outputs of the LM6511IMX eliminate the need for external pull-up resistors, simplifying design and reducing component count.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The LM6511IMX is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Industrial process control and automation
  • Threshold detectors and level shifters
  • Window comparators
  • Zero-crossing detectors
  • High-speed signal processing

Package and Quality

The LM6511IMX comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Texas Instruments is committed to maintaining high-quality standards, and this product is no exception. It is designed and manufactured to meet the stringent requirements of the industrial market.

Ordering Information

The part number LM6511IMX is available for order from Texas Instruments and authorized distributors. For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,190 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess