EN
  • EN
  • DE

TLV320AIC23BIRHDR

Part No TLV320AIC23BIRHDR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.42 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (5x5)
Win Source Part Number 1270364-TLV320AIC23BIRHDR
Manufacturer Homepage www.ti.com
Family Name TLV320AIC23
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BIRHDR CAD Model

Description

The TLV320AIC23BIRHDR is a high-performance audio codec from Texas Instruments, designed to cater to the demanding needs of portable digital audio systems. This versatile integrated circuit is ideal for applications such as MP3 players, PDAs, smartphones, and other devices that require high-quality audio input and output capabilities.

Key Features:

  • High-Quality Audio Performance: With a 24-bit digital-to-analog converter (DAC) and an analog-to-digital converter (ADC), the TLV320AIC23BIRHDR ensures exceptional sound quality, making it suitable for audiophile-grade audio playback and recording.
  • Low Power Consumption: Designed with power efficiency in mind, this audio codec operates on a low voltage supply, making it perfect for battery-powered devices where longevity is crucial.
  • Flexible Sampling Rates: It supports a wide range of audio sampling rates, ensuring compatibility with various media formats and enabling high-fidelity sound reproduction.
  • Programmable Functions: The device includes programmable gain amplifiers and mixers, providing designers with the flexibility to tailor the audio path for specific applications.
  • Multiple Audio Interfaces: TLV320AIC23BIRHDR supports I²S, left-justified, right-justified, and DSP audio interface formats, offering versatility in interfacing with different microprocessors or DSPs.
  • Compact Packaging: Housed in a 28-pin TSSOP package, the codec is designed for space-constrained applications without compromising on functionality.

Applications:

The TLV320AIC23BIRHDR is widely used in a variety of applications where high-quality audio is paramount. Some common applications include:

  • Portable Audio Players
  • Handheld Multimedia Devices
  • Audio Docking Stations
  • Audio Interfaces
  • Professional Audio Recording Equipment

With its combination of audio quality, power efficiency, and functional flexibility, the TLV320AIC23BIRHDR from Texas Instruments stands out as a top choice for designers and engineers looking to incorporate premium audio capabilities into their products.

You May Also Be Interested in

Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7143 $55.7143
3+ $45.7143 $137.1429
4+ $44.2858 $177.1432
5+ $42.8572 $214.2860
7+ $41.4286 $290.0002
9+ $37.1429 $334.2861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess