EN
  • EN
  • DE

LM392DGKT

Part No LM392DGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 8VSSOP / Amplifier, Comparator IC Transducer Amplifier 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Amplifier, Comparator
Applications Transducer Amplifier
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number LM392
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 469483-LM392DGKT
Ultra Librarian 3D Model Ultra Librarian LM392DGKT CAD Model

Description

Product Overview: LM392DGKT from Texas Instruments

The LM392DGKT is a versatile integrated circuit that combines a voltage comparator and an operational amplifier (op-amp) from Texas Instruments. This product is designed for applications that require both analog and digital circuitry, and it is particularly suited for industrial, automotive, and consumer electronics where space and power efficiency are critical.

Key Features

  • Low Power Consumption: The LM392DGKT is optimized for low power operation, making it ideal for battery-powered devices and energy-saving applications.
  • Dual Functionality: It integrates two essential components, a voltage comparator and an op-amp, into a single package, providing a compact solution for complex circuits.
  • Wide Supply Voltage Range: The device can operate with a supply voltage range from 3V to 32V, or ±1.5V to ±16V in a dual supply configuration, allowing for flexibility in various system designs.
  • Operational Amplifier: The op-amp section features a high gain, low input bias current, and low input offset voltage, making it suitable for high-accuracy analog signal processing.
  • Voltage Comparator: The comparator provides a fast response time and a clean, stable output transition, which is essential for reliable digital interfacing and control applications.
  • Industry-standard Package: The LM392DGKT comes in a VSSOP-8 (DGK) package that is widely accepted in the industry, ensuring compatibility with a variety of PCB layouts.

Applications

This integrated circuit is highly adaptable and can be used in a range of applications. It is particularly well-suited for sensor interfaces, voltage level detection, analog-to-digital converters, battery chargers, and motor control circuits. Its dual functionality makes it a popular choice for designers looking to reduce component count and save space on their printed circuit boards.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM392DGKT is no exception. This product is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of a wide array of operating conditions.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess