EN
  • EN
  • DE

LM3S9D90-IQC80-A2T

Part No LM3S9D90-IQC80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S9D90 Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 9000
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, Ethernet, I2C, IrDA, LIN, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 60
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage 1.235 V ~ 1.365 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1199437-LM3S9D90-IQC80-A2T
Manufacturer Homepage www.ti.com
Family Name LM3S9D90
Introduction Date March 01, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S9D90-IQC80-A2T CAD Model

Description

The LM3S9D90-IQC80-A2T is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments. This advanced MCU is part of the Stellaris® family, which is well-known for its robust ARM® Cortex™-M3 processor core. With its impressive array of features, this product is designed to cater to a wide range of applications, including industrial control, automotive systems, and network appliances.

Key Features

  • Processor Core: At the heart of the LM3S9D90-IQC80-A2T is a powerful ARM Cortex-M3 processor, which operates at speeds up to 100 MHz. This core provides the exceptional computational power and efficiency required for complex and demanding applications.
  • Memory: The device is equipped with a substantial memory capacity, including 256 KB of Flash memory and 96 KB of SRAM, ensuring ample space for application code and data storage.
  • Communication Interfaces: To support a variety of communication protocols, the microcontroller features multiple interfaces such as UART, I2C, SSI/SPI, CAN, and USB, facilitating easy integration with peripheral devices and systems.
  • Robust I/O Capabilities: With its extensive set of GPIO pins, this MCU can handle a broad range of input and output operations, making it highly versatile for interfacing with external components.
  • Advanced Peripherals: The LM3S9D90-IQC80-A2T includes a range of integrated peripherals such as PWM outputs, analog-to-digital converters (ADCs), and timers, which are essential for real-time control tasks.
  • Temperature Range: This MCU operates reliably across an industrial temperature range, ensuring stable performance in environments subject to extreme conditions.
  • Packaging: The product comes in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained applications.

Applications

The LM3S9D90-IQC80-A2T is a versatile MCU that can be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics and engine management
  • Network appliances and communication gateways
  • Medical devices and healthcare equipment
  • Consumer electronics

With its robust design and comprehensive feature set, the LM3S9D90-IQC80-A2T from Texas Instruments represents a reliable and efficient solution for developers looking to create sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9179 $66.9179
2+ $54.9070 $109.8140
3+ $53.1912 $159.5736
4+ $51.4754 $205.9016
6+ $49.7595 $298.5570
7+ $44.6120 $312.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess