EN
  • EN
  • DE

LM3S9D90-IQC80-A1XA

Part No LM3S9D90-IQC80-A1XA
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708302-LM3S9D90-IQC80-A1XA
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S9D90-IQC80-A1XA CAD Model

Description

Product Overview: LM3S9D90-IQC80-A1XA

The LM3S9D90-IQC80-A1XA is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of industrial and commercial applications. This powerful MCU is part of the Stellaris® family, known for their integrated connectivity solutions and smart, robust performance.

Key Features

  • Core: At the heart of the LM3S9D90-IQC80-A1XA is an ARM® Cortex™-M3 processor, which operates at a frequency of up to 80 MHz. This core provides the balance between power efficiency and processing capability, making it suitable for complex and power-sensitive applications.
  • Memory: The device comes with an ample memory capacity, featuring 512 KB of Flash memory for program storage and 96 KB of SRAM for data operations, ensuring smooth execution of applications with ample space for code and data management.
  • I/O and Peripherals: It boasts a rich set of peripherals including multiple serial communication modules (UART, SSI, I2C, and CAN), USB On-The-Go/Host/Device, analog-to-digital converters (ADCs), and pulse-width modulation (PWM) outputs which enable versatile control and connectivity options.
  • Connectivity: With integrated Ethernet MAC and PHY, the LM3S9D90-IQC80-A1XA facilitates easy and reliable network connectivity, making it an ideal choice for networked applications.
  • Power Management: Advanced power management features are designed into this MCU, including multiple sleep modes and an integrated voltage regulator, to minimize power consumption during idle or low-activity periods.
  • Package: It is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), providing a space-efficient solution without compromising on the range of functionalities.
  • Temperature Range: The device is specified for an industrial temperature range, from -40°C to +85°C, ensuring reliable operation under extreme conditions.

Applications

The LM3S9D90-IQC80-A1XA is suited for a variety of applications, including but not limited to automation and control systems, network appliances, motion and motor control, and human-machine interface (HMI) devices. Its robust design and comprehensive feature set make it an excellent choice for designers looking to develop advanced, connected solutions in industrial and commercial markets.

With its integration of performance, connectivity, and power efficiency, the LM3S9D90-IQC80-A1XA from Texas Instruments represents a versatile and reliable MCU solution for your next project.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $116.7681
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $46.9224
Texas Instruments
Lowest to $35.4223
Texas Instruments
Lowest to $34.2390
Texas Instruments
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess