EN
  • EN
  • DE

PBPA19021BK2

Part No PBPA19021BK2
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description PANEL FRONT 21X19X0.13" BLACK / Aluminum Rack Panel, Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series PBPA
Type Panel, Front
Dimension 20.970" L x 19.000" W x 0.125" H (532.64mm x 482.60mm x 3.18mm)
Color Black
Material Metal, Aluminum
For Use With/Related Products 19" Panel Width Racks
Ventilation Non-Vented
Win Source Part Number 791341-PBPA19021BK2
Popularity Medium
Supply and Demand Status Limited
Family Name PBPA19021BK2
Introduction Date October 29, 2002
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PBPA19021BK2 CAD Model

Description

The Hammond Manufacturing PBPA19021BK2 Series Panel is a black colored front panel that is designed for use with 19" Panel Width Racks.

  • Series: PBPA19021BK2
  • Manufacturer: Hammond Manufacturing
  • Material: Metal, Aluminum
  • Applications: Electronic
  • Category: Boxes, Enclosures, Racks
  • Dimension: 20.970" L x 19.000" W x 0.125" H (532.64mm x 482.60mm x 3.18mm)
  • Introduction Date: October 29, 2002
  • ECCN: EAR99
  • Country of Origin: Canada
  • Estimated EOL Date: 2027
  • Supply and Demand Status: Limited

You May Also Be Interested in

Bud Industries
PANEL ALUMINUM CHASSIS
Need more? Email Us
Bud Industries
PANEL SURFACE SHIELD ALUM .12"
Need more? Email Us
Bud Industries
SHELF MONITOR W/FOLD UP KEYBOARD
Need more? Email Us
Hammond Manufacturing
PANEL CHASSIS 16.7X11X0.5" UNPTD
Need more? Email Us
Hammond Manufacturing
20U TINTED WINDOW DOOR FOR HWM / 20U Tinted Acrylic Door
Need more? Email Us
Hammond Manufacturing
Panels for N1A Series Enclosures | STEEL INNER PANEL
Need more? Email Us
Hammond Manufacturing
PANEL INNER 39X21" WHITE
Need more? Email Us
Hammond Manufacturing
PANEL INNER 57X33" WHITE
Need more? Email Us
Hammond Manufacturing
PANEL INNER 39X33" WHITE / Inner Panel, Steel, White, Galvanized, 39 In Length, 33 In Width
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess