The LM3S101-IRN20C1X is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This MCU is part of the Stellaris® LM3S series, known for their exceptional integration, flexibility, and ease of use.
Key Features
- Core: The core of the LM3S101-IRN20C1X is an ARM® Cortex™-M3 processor, which operates at speeds up to 50 MHz, providing a balanced approach to power consumption and processing capability.
- Memory: It comes with 8 KB of Flash memory and 2 KB of SRAM, suitable for handling small to medium complexity applications.
- I/O and Peripherals: This MCU includes a range of peripherals such as GPIOs, timers, and serial communication interfaces like UART, SPI, and I2C, allowing for versatile connectivity options.
- Power Efficiency: The LM3S101-IRN20C1X is designed for power-sensitive applications, featuring a variety of power-saving modes to reduce overall energy consumption.
- Analog Integration: The device includes an analog-to-digital converter (ADC) with multiple channels, facilitating the interfacing with analog sensors and inputs.
- Package: Housed in a compact 20-pin SSOP (Shrink Small Outline Package), the MCU is ideal for space-constrained applications.
- Industrial Operating Range: It operates within an industrial temperature range, making it suitable for harsh environments.
- Support and Reliability: Backed by Texas Instruments' extensive support network and documentation, the LM3S101-IRN20C1X ensures long-term reliability for embedded system developers.
Applications
The LM3S101-IRN20C1X is versatile enough to be used in a variety of applications, including but not limited to industrial controls, consumer electronics, home automation, and low-power handheld devices. Its robust feature set and ease of use make it an excellent choice for both prototyping and full-scale production.
Conclusion
Overall, the LM3S101-IRN20C1X microcontroller from Texas Instruments stands out for its balance of performance, power efficiency, and integration. It provides a cost-effective solution for a broad range of embedded systems, backed by the quality and support expected from a leading semiconductor manufacturer.