EN
  • EN
  • DE

XCV50-4PQG240I

Part No XCV50-4PQG240I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 57906
RoHS Compliant
Win Source Part Number 989825-XCV50-4PQG240I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV50-4PQG240I CAD Model

Description

The XCV50-4PQG240I is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the Virtex series. These FPGAs are designed for high-performance and high-density logic applications, providing flexibility for a wide array of digital circuit designs.

Applications

  • Telecommunications equipment
  • Networking devices
  • Digital signal processing (DSP) systems
  • Image processing applications
  • Industrial control systems

Features

  • Configurable Logic Blocks (CLBs): Offers a high density of configurable logic blocks for implementing complex digital circuits.
  • Input/Output Blocks (IOBs): Provides a large number of input/output blocks for interfacing with external devices.
  • Global clock network: Features a global clock network for synchronous operation and timing control.
  • On-chip memory: Includes on-chip memory blocks for data storage and processing.
  • Advanced process technology: Manufactured using advanced process technology for high performance and low power consumption.
  • In-system programmability: Supports in-system programming for easy configuration and updates.

Benefits

  • Flexibility: Allows for easy customization and reconfiguration to meet specific application requirements.
  • High performance: Delivers high-speed operation for demanding applications.
  • Integration: Enables integration of complex digital functions into a single device.
  • Reduced time-to-market: Simplifies the design process and reduces the time required to develop new products.
  • Cost-effective: Provides a cost-effective solution for implementing custom digital circuits.

Technical Specifications

The XCV50-4PQG240I typically operates with a core voltage of 2.5V or 3.3V. It contains approximately 50,000 system gates. The number of I/O pins is 240. The operating temperature range is typically from -40°C to +85°C. The package is a PQFP (Plastic Quad Flat Pack) type, facilitating easy integration into various applications. The device supports various configuration modes, including JTAG and serial configuration.

This FPGA is commonly used in applications where flexibility, high performance, and integration are critical. Its configurable logic blocks and in-system programmability make it a popular choice for engineers designing advanced digital systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess