EN
  • EN
  • DE

E3AS-F1000IMT 5M

Part No E3AS-F1000IMT 5M
Manufacturer Omron
Catalog PMIC - Motor Drivers, Controllers
Description PHOTOELECTRIC SENSOR; TIME-OF-FL / Reflective Optical Sensor 1.969" ~ 39.370" (50mm ~ 1m) PNP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Mfr Omron Automation and Safety
Series E3AS-F
Package Box
Sensing Method Reflective
Sensing Distance 1.969" ~ 39.370" (50mm ~ 1m)
Voltage - Supply 10V ~ 30V
Response Time 90ms
Output Configuration PNP
Light Source Infrared (940nm)
Connection Method Cable
Ingress Protection IEC 60529 IP67, IP69K
Cable Length 196.85" (5m)
Adjustment Type Teaching Method
Temperature Range - Operating -20°C ~ 55°C
Base Product Number E3AS-F1000
ECCN EAR99
HTSUS 8541.49.8000
Other Names E3ASF1000IMT5M,236-E3AS-F1000IMT5M
Standard Package 1
Win Source Part Number 977589-E3AS-F1000IMT 5M
Ultra Librarian 3D Model Ultra Librarian E3AS-F1000IMT 5M CAD Model

Description

The Omron Automation and Safety E3AS-F1000IMT5M is a reflective type optical sensor used in industrial applications.

  • Light Source: infrared light source of 940nm
  • Sensing Distance: 1.969" to 39.370" (50mm to 1m)
  • Response Time: 90ms
  • Output Configuration: PNP
  • Ingress Protection: IEC 60529 IP67 and IP69K
  • Operating Temperature Range: -20°C to 55°C
  • Cable: 5m cable
  • Adjustment Type: teaching method
  • Overall: an ideal choice for those looking for a reliable and efficient solution for their industrial sensing applications

You May Also Be Interested in

Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Toshiba Semiconductor and Storage
Lowest to $2.3760
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
Sanken
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $286.9842 $286.9842
2+ $257.2961 $514.5922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess