EN
  • EN
  • DE

TPS62873Y1QWRXSRQ1

Part No TPS62873Y1QWRXSRQ1
Manufacturer Texas Instruments
Catalog OEM Souring
Description Power Management ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469100-TPS62873Y1QWRXSRQ1
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 3.35V
Current - Output 15A
Frequency - Switching 1.5MHz, 2.25MHz, 2.5MHz, 3MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-TFQFN Exposed Pad
Supplier Device Package 16-VQFN (2.55x3.55)
Ultra Librarian 3D Model Ultra Librarian TPS62873Y1QWRXSRQ1 CAD Model

Description

The TPS62873Y1QWRXSRQ1 by Texas Instruments marks a significant advancement in power management technology, specifically engineered to meet the rigorous standards of automotive and industrial applications. As part of TI's prolific power management IC lineup, this device exemplifies state-of-the-art efficiency and reliability. It is designed to operate over a broad input voltage range to accommodate the diverse power sources prevalent in automotive environments, making it suitable for infotainment systems, ADAS, and other critical vehicle circuits. The device’s ability to maintain high efficiency across a wide loading range results in reduced power loss and improved thermal performance, crucial for the demanding conditions experienced in automotive applications. Furthermore, its compliance with automotive quality standards underscores its robustness and reliability. The TPS62873Y1QWRXSRQ1 includes features such as adjustable switching frequency and soft-start capabilities, offering a high degree of flexibility for system designers.

You May Also Be Interested in

Altera
FPGA
Lowest to $931.3433
Altera
FPGA
Lowest to $194.7762
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5416 $54.4992
27+ $3.7265 $100.6155
42+ $3.6100 $151.6200
58+ $3.4936 $202.6288
75+ $3.3771 $253.2825
100+ $3.0278 $302.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,457 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess