EN
  • EN
  • DE

LTC2863MPS8-1#TRPBF

Part No LTC2863MPS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 1/1 Transceiver Full RS422, RS485 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC2863
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879446-LTC2863MPS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2863MPS8-1#TRPBF CAD Model

Description

The LTC2863MPS8-1#TRPBF is a robust and versatile transceiver component from Analog Devices Inc., designed to facilitate reliable communication in industrial environments. This high-performance device is part of the LTC2863 series, which are high-speed, 20Mbps, RS485/RS422 transceivers that operate on a single 3.3V or 5V supply.

Key Features

  • Integrated Protection: The LTC2863MPS8-1#TRPBF offers robust integrated protection features, including over-voltage protection on the data transmission lines and an extended common-mode range, which ensures reliable data communication in electrically noisy environments or over long cable runs.
  • High Data Rates: Capable of data rates up to 20Mbps, this transceiver is suitable for high-speed data communication applications, providing efficient and fast data transfer.
  • Low Power Operation: With its low-power operation, the LTC2863MPS8-1#TRPBF is an energy-efficient solution for systems where power conservation is crucial.
  • Wide Temperature Range: The device is designed to operate over a wide industrial temperature range, making it suitable for harsh environmental conditions.
  • Flexible Supply Voltage: It can be powered by either a 3.3V or 5V supply, providing flexibility in system design and compatibility with a variety of logic levels.

Applications

The LTC2863MPS8-1#TRPBF is ideal for a range of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Process control equipment
  • Networked communication systems

Package and Quality

This device is available in an MPS8 package, which is a small, surface-mount, plastic package. It is also RoHS compliant and lead-free, ensuring it meets current environmental standards for electronic components. The LTC2863MPS8-1#TRPBF is provided in tape and reel packaging, which is ideal for automated assembly processes and helps in reducing the time and cost of manufacturing.

With its robust design and advanced features, the LTC2863MPS8-1#TRPBF from Analog Devices Inc. is a reliable choice for engineers looking to implement RS485/RS422 communication in their designs, especially in challenging industrial settings.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess