The LM3S613-IQN50 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features. This MCU is part of the Stellaris® LM3S series, which is designed to offer a perfect blend of energy efficiency and processing capability, making it an ideal choice for a wide range of industrial, consumer, and embedded applications.
Key Features
- Core: The LM3S613-IQN50 is equipped with a powerful ARM® Cortex™-M3 processor core, which operates at up to 50 MHz, delivering impressive computational performance and real-time responsiveness.
- Memory: It comes with 32 KB of flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
- I/O and Peripherals: This MCU boasts a range of built-in peripherals including GPIO pins, analog-to-digital converters (ADCs), serial communication interfaces (UART, SPI, I2C), timers, and more, enabling a wide variety of design possibilities.
- Power Efficiency: Designed with power efficiency in mind, the LM3S613-IQN50 offers multiple power-saving modes, which help reduce power consumption and extend battery life in portable devices.
- Package: The device is available in a compact 48-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.
- Temperature Range: It operates over an industrial temperature range, making it reliable in extreme conditions.
Applications
The LM3S613-IQN50 is a versatile MCU that can be used in various applications such as:
- Industrial control systems
- Home and building automation
- Portable medical devices
- Smart appliances
- Automotive electronics
Support and Resources
Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, development tools, software libraries, and a vibrant community forum. The LM3S613-IQN50 is supported by the StellarisWare® software, which provides a comprehensive suite of development tools to streamline the development process and bring products to market faster.
With its robust feature set, the LM3S613-IQN50 from Texas Instruments stands out as a reliable and flexible solution for designers looking to create sophisticated and energy-efficient electronic products.