EN
  • EN
  • DE

LM3S1811IQC50C5XD

Part No LM3S1811IQC50C5XD
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708273-LM3S1811IQC50C5XD
Series LM3 series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S1811IQC50C5XD CAD Model

Description

Introducing the LM3S1811IQC50C5XD Microcontroller

The LM3S1811IQC50C5XD is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments. This powerful component is part of the Stellaris® LM3S series, which is designed to offer a balanced combination of performance, power efficiency, and cutting-edge features suitable for a wide array of applications.

At the heart of the LM3S1811IQC50C5XD lies a 32-bit ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz. This core provides the computational power needed for complex algorithms and control processes. The MCU is equipped with 64 KB of Flash memory, ensuring ample space for application code and data storage, and 20 KB of SRAM for efficient runtime data handling.

One of the key features of this microcontroller is its robust set of peripherals. It includes multiple communication interfaces such as UART, SSI/SPI, I2C, and CAN, enabling the MCU to connect with a variety of external devices and networks. Moreover, it has a rich set of digital and analog peripherals, including GPIOs, PWM outputs, analog-to-digital converters (ADCs), and analog comparators, making it highly versatile for interfacing with sensors, actuators, and other electronic components.

For applications that demand reliable operation in harsh environments, the LM3S1811IQC50C5XD is rated to operate over an industrial temperature range of -40°C to +85°C. This ensures stable performance even under extreme conditions. Additionally, the MCU comes in a compact 100-pin LQFP (Low-profile Quad Flat Package) that is conducive to space-constrained designs.

Security and system integrity are also prioritized with the inclusion of features such as hardware-protected non-volatile memory (NVM) for secure storage of critical data, and a watchdog timer to reset the system in the event of a malfunction.

Overall, the LM3S1811IQC50C5XD from Texas Instruments is a robust and feature-rich microcontroller that is ideally suited for industrial control, automotive systems, home automation, and many other embedded applications. Its combination of processing power, memory capabilities, and extensive peripheral set makes it a smart choice for designers looking to create sophisticated, reliable, and efficient systems.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $58.2549
Texas Instruments
Lowest to $76.2636
Texas Instruments
Lowest to $10.1866
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $46.9224
Texas Instruments
Lowest to $116.7681
Texas Instruments
Lowest to $33.9062
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess