Microchip Technology's SST25VF064C-80-4I-SCE Flash Memory
The SST25VF064C-80-4I-SCE is a high-performance, 64-Mbit Serial Peripheral Interface (SPI) Flash memory device manufactured by Microchip Technology. It is designed to provide reliable and efficient storage solutions for a wide range of applications, including consumer electronics, networking, industrial control systems, and automotive electronics.
This flash memory chip operates on a 2.7V to 3.6V power supply, making it suitable for low-power applications. It boasts a fast read speed of up to 80 MHz with the use of its SPI interface, ensuring quick access to data when performance is critical. The device also supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol.
Key Features:
- Memory Size: 64 Mbit (8 MB)
- Operating Voltage: 2.7V to 3.6V
- Read Speed: up to 80 MHz
- Interface Type: Serial Peripheral Interface (SPI)
- Operating Temperature Range: -40°C to +85°C
- Package: 8-contact WSON (6x5 mm)
The SST25VF064C-80-4I-SCE is designed with Microchip's proprietary, high-performance CMOS SuperFlash technology, which provides the device with excellent endurance and reliability. The endurance of the memory cells allows for at least 100,000 erase/write cycles, ensuring a long life for applications that require frequent data updates. Additionally, the device offers a sector-erase capability, allowing for flexibility in data management.
Security is a key concern in today's digital products, and the SST25VF064C-80-4I-SCE addresses this need with its built-in security features. It includes a 128-bit-long unique ID for each device, which can be used for system-level security purposes. Moreover, the chip comes with a Software Write Protection feature that allows users to protect individual blocks, preventing unintended changes to sensitive data.
In conclusion, the SST25VF064C-80-4I-SCE from Microchip Technology is a versatile and robust flash memory solution that provides high-speed data access, reliability, and security features suitable for a multitude of electronic applications.