EN
  • EN
  • DE

LM3S1968-IQC50

Part No LM3S1968-IQC50
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 708276-LM3S1968-IQC50
Series LM3 series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S1968-IQC50 CAD Model

Description

The LM3S1968-IQC50 is a high-performance microcontroller unit (MCU) from Texas Instruments, specifically designed for industrial and embedded applications. This advanced MCU is part of the Stellaris® family, which is renowned for its integration of the ARM® Cortex™-M3 processor core along with a rich set of peripherals. The LM3S1968-IQC50 is ideal for developers who require a robust, low-power, and feature-rich MCU for their sophisticated control systems.

Key Features

  • Processor Core: The device is built around the ARM Cortex-M3 processor, which operates at speeds of up to 50 MHz, providing a balanced performance for both computational tasks and power efficiency.
  • Memory: It comes equipped with 256 KB of single-cycle Flash memory and 64 KB of SRAM, supporting complex applications and minimizing the need for additional external memory components.
  • Communication: A variety of communication interfaces are included, such as UART, SSI, I2C, and CAN, enabling the MCU to connect with other devices and networks effortlessly.
  • Timers: Multiple general-purpose timers, a PWM module, and a watchdog timer are available for precise timing operations and system reliability.
  • Analog to Digital Converter (ADC): The LM3S1968-IQC50 features a 10-bit ADC with a sequence of up to eight channels, allowing it to capture and convert analog signals for digital processing.
  • Power Management: Advanced power management features are integrated into the MCU, supporting different power modes to minimize energy consumption during idle or low-activity periods.
  • Package: The MCU is offered in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The LM3S1968-IQC50 is versatile and can be used in a wide range of applications. It is particularly well-suited for industrial control systems, factory automation, network appliances, and point-of-sale terminals. Its robust set of features also makes it an excellent choice for medical devices, smart energy solutions, and various consumer electronics.

Support and Resources

Developers can benefit from Texas Instruments' comprehensive support system, including development tools, software libraries, and reference designs. The LM3S1968-IQC50 is supported by the StellarisWare® software, which provides a full-featured development environment to accelerate application development.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $115.6717
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $92.1846
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $10.4340
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $62.6580
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Lowest to $10.1866
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.1846 $92.1846
2+ $89.2109 $178.4218
3+ $86.2372 $258.7116
4+ $77.3161 $309.2644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess