EN
  • EN
  • DE

LM3S2616-IQR50-A0

Part No LM3S2616-IQR50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / Stellaris® LM3S2616 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, IrDA, QEI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.25V ~ 2.75V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series LM3S2616
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810181-LM3S2616-IQR50-A0
Ultra Librarian 3D Model Ultra Librarian LM3S2616-IQR50-A0 CAD Model

Description

Product Overview: LM3S2616-IQR50-A0

The LM3S2616-IQR50-A0 is a microcontroller unit (MCU) from Texas Instruments, renowned for its high-performance and low-power operation. This MCU is part of the Stellaris® family, which is designed to offer a balanced combination of processing power and energy efficiency to meet the demands of a wide range of embedded applications.

Key Features

  • Core: The LM3S2616-IQR50-A0 is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz. This core is known for its exceptional interrupt handling, reduced power consumption, and enhanced control features.
  • Memory: It includes 64 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage without the need for external memory components.
  • Communication Interfaces: This MCU offers a range of communication options including I²C, SPI, UARTs, and SSI, allowing for flexible connectivity with other devices and peripherals.
  • Timers and PWM: It comes equipped with multiple 16-bit and 32-bit timers, as well as PWM outputs for precise control over time-sensitive tasks such as motor control or waveform generation.
  • Analog Features: The device integrates an analog-to-digital converter (ADC) with up to 8 channels, enabling it to interface with analog sensors and convert their signals into digital data for processing.
  • Power Management: The LM3S2616-IQR50-A0 has advanced power management features that support a variety of low-power modes, making it ideal for battery-powered or energy-sensitive applications.

Applications

The versatility of the LM3S2616-IQR50-A0 makes it suitable for a broad array of applications, including industrial control systems, home automation, portable instrumentation, and network appliances. Its robust set of peripherals and interfaces also make it an excellent choice for developing complex, interconnected systems that require reliable data acquisition and control.

Quality and Reliability

As with all Texas Instruments products, the LM3S2616-IQR50-A0 is designed to meet high standards of quality and reliability. It is available in a 64-pin QFP (Quad Flat Package), which ensures a compact footprint while allowing for efficient thermal management and easy integration into various designs.

Whether you're developing sophisticated industrial machinery or innovative consumer electronics, the LM3S2616-IQR50-A0 from Texas Instruments provides a solid foundation for your embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8602 $65.7204
4+ $26.9623 $107.8492
6+ $26.1197 $156.7182
8+ $25.2771 $202.2168
11+ $24.4346 $268.7806
14+ $21.9068 $306.6952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,211 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess