EN
  • EN
  • DE

R5F70865AD80FPV

Part No R5F70865AD80FPV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182261-R5F70865AD80FPV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F70865AD80FPV CAD Model

Description

The R5F70865AD80FPV is a microcontroller unit (MCU) manufactured by Renesas Electronics America, belonging to the Renesas Advanced (RA) Family of microcontrollers. These MCUs are built on the Arm Cortex-M architecture, providing a balance of performance and energy efficiency for embedded systems.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and motor control systems.
  • Internet of Things (IoT): Suitable for IoT edge devices, sensor hubs, and smart home appliances requiring low power consumption.
  • Consumer Electronics: Found in wearable devices, smart appliances, and other consumer gadgets.
  • Healthcare Devices: Incorporated in portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Building Automation: Employed in HVAC systems, lighting controls, and security systems.

Features

  • Arm Cortex-M Core: High-performance processing for demanding applications.
  • Large Memory Capacity: On-chip Flash memory for program storage and SRAM for data.
  • Extensive Peripheral Set: Includes ADC, DAC, timers, UART, SPI, I2C, and USB interfaces.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Security Features: Incorporates hardware-based security features for secure boot and data protection.
  • Advanced Analog: High-precision analog-to-digital and digital-to-analog converters for accurate sensor data acquisition and control.

Benefits

  • Increased Performance: Enables faster processing and improved responsiveness in embedded applications.
  • Reduced Power Consumption: Extends battery life in portable devices and reduces energy costs.
  • Enhanced Security: Protects against unauthorized access and data breaches.
  • Simplified Development: Comprehensive development tools and software libraries accelerate time-to-market.
  • Improved System Integration: Flexible peripheral set simplifies interfacing with external devices and sensors.
  • Scalability: Part of the RA family, offering a range of devices with varying performance and features to suit different application needs.

The R5F70865AD80FPV offers a versatile and efficient solution for a wide range of embedded applications. It typically features a high-performance CPU clock speed, ample Flash and SRAM memory, and a rich set of peripherals for communication and control. The device is typically offered in a compact package, suitable for space-constrained applications. The microcontroller's internal oscillators, power management features, and debug interfaces are also key considerations for designers.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $870.4357 $870.4357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess