EN
  • EN
  • DE

DS90UB913ATRTVTQ1

Part No DS90UB913ATRTVTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DES 10-100MHZ FPD 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 1.4Gbps
Input Type LVCMOS
Output Type FPD-Link III, LVDS
Number of Inputs 12
Number of Outputs 1
Supply Voltage - Operating 1.71 V to 1.89 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 32-WQFN (5x5)
Win Source Part Number 1035046-DS90UB913ATRTVTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UB913ATRTVTQ1 CAD Model

Description

DS90UB913ATRTVTQ1: Automotive 10-100MHz 10-Bit FPD-Link III Serializer

The DS90UB913ATRTVTQ1 is a robust, automotive-qualified serializer designed by Texas Instruments to meet the rigorous demands of the automotive industry. Part of the FPD-Link III family, this component is engineered to facilitate the high-speed transmission of video and data streams over a single differential pair. This technology is critical for applications that require the transfer of high-resolution video signals with low latency and high noise immunity, such as advanced driver-assistance systems (ADAS), camera sensor interfaces, and display applications within vehicles.

With a wide data bandwidth range of 10-100MHz and support for 10-bit color depth, the DS90UB913ATRTVTQ1 ensures the delivery of high-quality video content. The serializer integrates a host of features that bolster its performance, including automatic data rate detection and an adaptive equalizer. This combination enhances signal integrity over long cable distances, making it an ideal choice for the challenging environments found in automotive applications.

One of the key advantages of the DS90UB913ATRTVTQ1 is its support for Power over Coax (PoC), which simplifies power delivery to remote sensors and cameras by allowing power to be transmitted along with data signals over the same coaxial cable. This feature reduces the need for additional wiring, leading to lighter, more cost-effective, and reliable system designs.

Additionally, the DS90UB913ATRTVTQ1 is designed with built-in diagnostics and safety features that are crucial for automotive applications. It includes a CRC (Cyclic Redundancy Check) generator for error detection, a built-in test pattern generator for system verification, and thermal shutdown protection. These features contribute to the device's ability to meet stringent automotive safety and reliability standards.

The device is offered in a compact 32-pin QFN package, which is ideal for space-constrained automotive environments. With Texas Instruments' commitment to quality and longevity, the DS90UB913ATRTVTQ1 is AEC-Q100 Grade 2 qualified, ensuring its reliability and performance across a temperature range of -40°C to +105°C.

In summary, the DS90UB913ATRTVTQ1 from Texas Instruments is a high-performance, automotive-grade serializer that offers a reliable solution for transmitting high-definition video and data in vehicle systems, ensuring both safety and an enhanced user experience.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8373 $59.0238
13+ $8.0716 $104.9308
20+ $7.8194 $156.3880
27+ $7.5672 $204.3144
35+ $7.3149 $256.0215
46+ $6.5582 $301.6772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess