EN
  • EN
  • DE

LM392M/NOPB

Part No LM392M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier, Comparator IC Transducer Amplifier 8-SOIC
Manufacturer Texas Instruments
Package Tube
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM392
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -LM392M/NOPB-ND, LM392MNOPB, -LM392M-NDR, LM392M-NDR, *LM392M/NOPB
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923170-LM392M/NOPB
Ultra Librarian 3D Model Ultra Librarian LM392M/NOPB CAD Model

Description

Product Overview: LM392M/NOPB

The LM392M/NOPB is a versatile integrated circuit from Texas Instruments, renowned for its reliable performance in various electronic applications. This low-power device combines two essential components: an operational amplifier (op-amp) and a voltage comparator, housed within a single package. This integration facilitates the design and reduces the footprint of various analog circuits.

Key Features

  • Operational Amplifier: The op-amp section of the LM392M/NOPB offers a broad voltage range and is designed for low-power consumption. It is suitable for a multitude of analog processing tasks, such as signal amplification, active filtering, and voltage level shifting.
  • Voltage Comparator: The comparator component provides a fast and reliable means of comparing two voltage levels. It is commonly used in threshold detection, zero-crossing detectors, and simple analog-to-digital converters.
  • Low Power Design: The device is optimized for low-power operations, making it an excellent choice for battery-powered applications and energy-efficient designs.
  • Single Supply Operation: It can operate from a single power supply, which simplifies the power supply design and is ideal for applications with limited power availability.
  • Wide Operating Temperature Range: The LM392M/NOPB is designed to function over a broad temperature range, ensuring reliability and performance stability across various environmental conditions.

Applications

The LM392M/NOPB's dual functionality makes it suitable for a wide array of applications, such as:

  • Automotive systems
  • Power supply control
  • Waveform generation
  • Sensor interfacing
  • Industrial control systems

Quality and Reliability

The "NOPB" suffix in the product name indicates that the LM392M/NOPB is part of Texas Instruments' commitment to environmentally friendly manufacturing processes, standing for "No Lead (Pb)" and signifying that the product is RoHS compliant. The device is available in an SOIC-8 package, providing a compact solution that is easy to integrate into a wide range of printed circuit board designs.

Conclusion

Overall, the LM392M/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable, low-power op-amp and voltage comparator combination. Its compact form factor, energy efficiency, and robust performance make it a go-to component for both simple and complex analog circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0764 $53.8200
115+ $0.8832 $101.5680
180+ $0.8556 $154.0080
245+ $0.8280 $202.8600
315+ $0.8004 $252.1260
420+ $0.7176 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,832 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess