The LM3900D is a versatile quad operational amplifier, designed and manufactured by Texas Instruments, one of the leading semiconductor companies. This product is part of the LM39xx series and is known for its unique design that utilizes current-differencing inputs, making it stand out from conventional op-amps with voltage-differencing inputs.
Key Features
- Wide Supply Range: The LM3900D can operate on a wide supply voltage range, accommodating single or dual supplies from 4V to 32V. This flexibility makes it suitable for a variety of applications.
- Quad Configuration: With four independent operational amplifiers in a single package, it allows for compact and efficient designs, saving space on PCBs and reducing overall component count.
- High Gain Bandwidth: It provides a high gain bandwidth product, which ensures good performance in audio and signal processing applications.
- Low Input Bias Current: The device features a low input bias current, which is beneficial when dealing with high impedance sensor signals and precision applications.
- Short Circuit Protection: The op-amps are equipped with short circuit protection, enhancing their reliability and robustness in complex circuits.
Applications
The LM3900D is suitable for a wide range of applications, such as:
- Audio amplifiers and mixers
- Signal processing
- Active filters
- Function generators
- Analog computing
- Comparators
Product Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4V to 32V |
| Number of Channels |
4 |
| Input Bias Current |
Low |
| Package Type |
SOIC |
| Operating Temperature Range |
-40°C to +85°C |
The LM3900D is available in a 14-pin SOIC package, making it easy to integrate into both prototyping and production environments. With its robust design and broad application range, the LM3900D is a great choice for designers looking for a reliable quad operational amplifier.