EN
  • EN
  • DE

ST25R3914-AQWT

Part No ST25R3914-AQWT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description NFC / HF RFID READER IC FOR AUTO / RFID Reader IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series Automotive, AEC-Q100, ST25R
Package Tape & Reel (TR)
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC
Interface SPI
Voltage - Supply 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ST25
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 4,000
Win Source Part Number 1134505-ST25R3914-AQWT
Ultra Librarian 3D Model Ultra Librarian ST25R3914-AQWT CAD Model

Description

The ST25R3914-AQWT from STMicroelectronics is a highly integrated NFC/RFID reader IC with advanced features for efficient and reliable short-range wireless connectivity. This product is specifically designed to address the needs of various contactless applications, offering a versatile solution for payment systems, identification, and IoT (Internet of Things) devices.

Key Features

  • Dynamic Power Output: The ST25R3914-AQWT ensures optimal performance with its dynamic power output, automatically adjusting the field strength for best performance in various conditions.
  • Noise Suppression Receiver (NSR): With its built-in NSR technology, the device can filter and suppress interference from noise, making it highly reliable in noisy environments.
  • Automatic Antenna Tuning: The IC includes automatic antenna tuning capability, which compensates for changes in the environment or the antenna itself, ensuring consistent performance.
  • Low Power Consumption: The device is designed to be energy efficient, which is critical for battery-powered applications. It features a low-power card detection mode to save energy when not actively communicating.
  • Multiple Communication Protocols: It supports ISO14443A, ISO14443B, and FeliCa™ protocols, making it versatile for a wide range of contactless communication needs.
  • High Data Rate Capabilities: The ST25R3914-AQWT supports high data rate transmission, ensuring quick and efficient data exchange.

Applications

The ST25R3914-AQWT is ideal for a variety of applications that require NFC or RFID communication, including:

  • Contactless Payment Terminals
  • Access Control Systems
  • Identification and Authentication Solutions
  • Consumer Electronics with NFC Features
  • IoT Devices Requiring NFC Capability

With its advanced features and strong performance, the ST25R3914-AQWT from STMicroelectronics stands out as a top choice for developers and manufacturers seeking a reliable NFC/RFID reader solution. Its adaptability and efficiency make it a versatile component for a wide array of contactless applications.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4909 $57.4545
11+ $9.4285 $103.7135
17+ $9.1338 $155.2746
23+ $8.8392 $203.3016
30+ $8.5445 $256.3350
40+ $7.6606 $306.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess