EN
  • EN
  • DE

UC3842BNAN

Part No UC3842BNAN
Manufacturer ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102005-UC3842BNAN
Categories OEM Parts(T-Z)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC3842BNAN CAD Model

Description

ON Semiconductor UC3842BNAN Product Overview

The UC3842BNAN from ON Semiconductor is a high-performance integrated circuit designed for off-line and DC-to-DC converter applications. This versatile PWM controller offers a cost-effective solution with a minimal external component count for power supply designs. The UC3842BNAN is well-suited for a variety of applications, including switch-mode power supplies (SMPS), power converters, and as a driver for MOSFETs or IGBTs in various electronic devices.

Key Features

  • Optimized for Off-line and DC to DC Converters: The UC3842BNAN is specifically designed to work efficiently in these environments, providing stable and reliable performance.
  • Low Startup Current: This PWM controller features a low startup current of typically 0.5mA, reducing the power consumption during the initial power-up phase.
  • Automatic Feed Forward Compensation: The device includes a feature that enhances performance by compensating for varying input voltages without the need for additional external components.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided through an internal circuit that limits the current on a per-pulse basis, ensuring safe operation under abnormal conditions.
  • Under-Voltage Lockout with Hysteresis: The UC3842BNAN has built-in under-voltage lockout (UVLO) with hysteresis to prevent the circuit from operating at insufficient voltages, which could lead to inefficient performance or damage.
  • High Current Totem Pole Output: The device is capable of driving a high current output, making it suitable for driving power MOSFETs and other high-power components directly.
  • Up to 500 kHz Operation: The UC3842BNAN can operate at high frequencies up to 500 kHz, allowing for smaller sized components and reduced space requirements.

Applications

The UC3842BNAN is ideal for a variety of applications, including:

  • AC/DC switch-mode power supplies
  • DC/DC converters
  • Power factor correction modules
  • LED drivers
  • Battery chargers
  • Telecommunication equipment
  • Industrial systems

In summary, the UC3842BNAN from ON Semiconductor is a reliable and efficient solution for power management challenges. It combines performance with practical features to facilitate the design of energy-efficient power supplies while maintaining a high level of protection for the end application.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess