EN
  • EN
  • DE

LM3621MX

Part No LM3621MX
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CNTRL LI-ION 1CEL 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lithium Ion 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name LM3621
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM3621MX, LM3621MX-NDR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877361-LM3621MX
Ultra Librarian 3D Model Ultra Librarian LM3621MX CAD Model

Description

The LM3621MX is a sophisticated lithium-ion battery charger controller from the renowned semiconductor manufacturer Texas Instruments. This integrated circuit is designed to facilitate precise and efficient charging for single-cell lithium-ion batteries, which are commonly used in portable electronic devices such as smartphones, digital cameras, and laptops.

The LM3621MX is equipped with advanced features to ensure a safe and reliable charging process. It operates by controlling the external power MOSFETs to provide the necessary charging current and voltage as per the battery's requirements. The charging process is optimized through a constant current/constant voltage (CC/CV) algorithm which is the standard for lithium-ion batteries, ensuring the battery is charged quickly and efficiently while maximizing its lifespan.

One of the key features of the LM3621MX is its precision voltage regulation, which can be programmed by the user to match the specific charging voltage needed for the battery. This level of customization ensures compatibility with a wide range of battery chemistries and capacities. The device also includes safety features such as under-voltage lockout, automatic recharge, and temperature monitoring to protect both the battery and the charging circuit from potential damage.

The LM3621MX comes in a compact package, making it suitable for space-constrained applications. Its small footprint allows for integration into portable devices without adding significant bulk or weight. Furthermore, the device supports a broad input voltage range, accommodating various power sources and making it versatile for different charging scenarios.

Texas Instruments' commitment to quality means that the LM3621MX is built with reliability in mind. It is designed to meet the rigorous demands of modern electronics, ensuring that devices remain powered and ready to use whenever they are needed.

In summary, the LM3621MX from Texas Instruments is an essential component for any application requiring efficient and reliable lithium-ion battery charging. Its precision, versatility, and protective features make it an excellent choice for designers and engineers looking to enhance the performance and safety of their battery-powered products.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess