EN
  • EN
  • DE

DS90C124QVSX/NOPB

Part No DS90C124QVSX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 5-MHz to 35-MHz DC-Balanced 24-Bit FPD-Link II Serializer and Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Deserializer
Data Rate 840Mbps
Input Type FPD-Link II, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 24
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1169533-DS90C124QVSX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90C124
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90C124QVSX/NOPB CAD Model

Description

Product Overview: DS90C124QVSX/NOPB

The DS90C124QVSX/NOPB is a high-performance FPD-Link Serializer from Texas Instruments that facilitates the transmission of high-speed digital video data. Designed for automotive and industrial applications, this device is capable of serializing 24 bits of RGB data and three video control signals into a single LVDS (Low Voltage Differential Signaling) data stream. This innovative technology simplifies the design of display systems by significantly reducing the number of wires needed for data transmission, which in turn minimizes EMI and cable size, enhancing system reliability and cost-effectiveness.

Key Features

  • High-Speed Data Transmission: The DS90C124QVSX/NOPB supports a wide data bandwidth, making it suitable for high-resolution and color-depth video applications.
  • LVDS Interface: The use of LVDS technology ensures low power consumption and high noise immunity, which is critical in harsh automotive or industrial environments.
  • Reduced Wiring Complexity: By converting parallel video data into a serial stream, this serializer helps to reduce the complexity and weight of wiring harnesses.
  • Robust Design: The device is designed to withstand the demanding conditions of automotive applications, offering a wide temperature range and meeting stringent automotive qualification standards.

Applications

  • Automotive infotainment and driver assistance systems
  • Navigation and rear-seat entertainment
  • Industrial machine vision systems and monitors

Quality and Reliability

The DS90C124QVSX/NOPB is available in a compact, automotive-friendly QFP (Quad Flat Package) and is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring long-term reliability for critical applications.

Overall, the DS90C124QVSX/NOPB from Texas Instruments represents a sophisticated solution for designers looking to implement high-speed video data transmission with minimal cabling and enhanced durability.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4666 $52.3330
12+ $8.5880 $103.0560
19+ $8.3196 $158.0724
25+ $8.0512 $201.2800
33+ $7.7828 $256.8324
43+ $6.9777 $300.0411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess