EN
  • EN
  • DE

LM4667ITLX

Part No LM4667ITLX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.3W MONO D 9USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.3W x 1 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-uSMD
Dimension 9-WFBGA
Win Source Part Number 082796-LM4667ITLX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4667ITLX CAD Model

Description

The LM4667ITLX is an advanced, high-tech product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: Class D mono amplifier
  • Power Output: Up to 1.9W into an 8-Ohm load
  • Features: Digital volume control and a stereo headphone amplifier
  • Feature: Bypassable, high-performance, 3D enhancement circuit
  • Features: Programmable dynamic range compressor (DRC) and an automatic level control (ALC) circuit
  • Package: Compact, 36-bump micro SMD package

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3329 $53.3160
95+ $1.0937 $103.9015
145+ $1.0595 $153.6275
200+ $1.0254 $205.0800
255+ $0.9912 $252.7560
340+ $0.8886 $302.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess