EN
  • EN
  • DE

TMS320F28062FPNT

Part No TMS320F28062FPNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 32-bit C28x RISC 128KB Flash 3.3V 80-Pin LQFP Tray / IC MCU 32BIT 128KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 90MHz
Number of I/O 40
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 26K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 1110475-TMS320F28062FPNT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320F28062
Introduction Date September 07, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28062FPNT CAD Model

Description

Overview of Texas Instruments TMS320F28062FPNT

The TMS320F28062FPNT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for demanding control applications. Part of the C2000™ Piccolo™ series, this MCU is tailored for advanced closed-loop control systems in industrial, automotive, and consumer applications. It features a powerful 32-bit CPU, known as the C28x core, along with TI's proprietary Control Law Accelerator (CLA), which provides an additional layer of processing power for complex algorithms.

Key Features

  • CPU: The TMS320F28062FPNT boasts a 32-bit C28x processing core that runs at up to 90 MHz, delivering the computational prowess required for intricate control tasks.
  • Memory: It comes equipped with 128 KB of flash memory and 20 KB of RAM, ensuring ample space for application code and data storage.
  • CLA: The integrated Control Law Accelerator is a 32-bit floating-point math accelerator designed to offload critical real-time control tasks, thereby enhancing the performance of the main CPU.
  • Peripherals: A rich set of peripherals, including PWM outputs, analog-to-digital converters (ADCs), and multiple communication interfaces (SPI, I2C, UART, CAN), provides versatile connectivity and control options.
  • Enhanced Control: The microcontroller is optimized for control applications, featuring high-resolution PWM units for precise motor control and advanced algorithms.
  • Power Management: With integrated power management features, the TMS320F28062FPNT ensures efficient operation, which is critical for power-sensitive applications.

Applications

The TMS320F28062FPNT is ideal for a range of applications, including:

  • Industrial motor drives
  • Renewable energy systems
  • Power supplies and converters
  • Automotive control systems
  • Intelligent sensing and monitoring

Design Support

Texas Instruments provides extensive design support for the TMS320F28062FPNT MCU. Engineers can access a wide range of development tools, software libraries, and reference designs to accelerate the development process and bring products to market faster. With its robust feature set and comprehensive support, the TMS320F28062FPNT is a versatile and powerful solution for sophisticated control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2928 $65.1712
8+ $13.3685 $106.9480
12+ $12.9507 $155.4084
16+ $12.5330 $200.5280
21+ $12.1152 $254.4192
28+ $10.8619 $304.1332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess