EN
  • EN
  • DE

LM258H

Part No LM258H
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM158/LM258/LM358/LM2904 Low Power Dual Operational Amplifiers | IC OPAMP GP 2 CIRCUIT TO5-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type General Purpose
Slew Rate 0.5V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Supply Current 1mA
Supply Voltage , Single/Dual (±) 3V ~ 32V, ±1.5V ~ 16V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-8 Metal Can
Supplier Device Package TO-5-8
Family Part Number LM258
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1197493-LM258H
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM258H CAD Model

Description

The LM258H is a precision operational amplifier from Texas Instruments, designed to offer robust performance for a wide range of industrial, automotive, and consumer applications. This operational amplifier is characterized by its low power consumption, high gain, and stability while driving capacitive loads. It is a versatile component suitable for various electronic circuits, including filters, integrators, and general feedback applications.

Key Features

  • Supply Voltage Range: The LM258H operates from a supply voltage range of 3V to 32V, or ±1.5V to ±16V for dual supplies, making it compatible with a diverse set of power environments.
  • Low Power Consumption: This op-amp is designed for energy-efficient operation, which is critical for battery-powered and energy-sensitive applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the LM258H can handle a wide range of frequencies, ensuring reliable performance in various signal processing tasks.
  • Input Offset Voltage: The device features a low input offset voltage, which reduces error and enhances accuracy in precision amplification and signal conditioning applications.
  • Phase Margin: It offers excellent phase margins that contribute to stability when driving capacitive loads, making it suitable for feedback control systems.

Applications

The LM258H is engineered for a broad spectrum of applications. Its robust design and electrical characteristics make it ideal for use in:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Analog Filters
  • Integrators or Differentiators
  • Automotive Electronics
  • Industrial Measurement Instruments
  • Consumer Electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM258H is no exception, with rigorous testing and quality control measures in place to ensure reliable operation under specified conditions. The device is also available in a hermetically sealed package, providing additional protection against harsh environmental factors.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website or contact their support team for technical guidance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess