Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 50nA
Voltage - Input Offset 400μV
Current - Supply 725μA
Current - Output / Channel 50mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 6.5V, ±1.35V ~ 3.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX4126
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811971-MAX4126EUA
Ultra Librarian 3D Model Ultra Librarian MAX4126EUA CAD Model

Description

Maxim Integrated MAX4126EUA Low-Power, Rail-to-Rail Operational Amplifiers

The MAX4126EUA from Maxim Integrated is a high-performance, low-power operational amplifier that is designed to offer a wide range of features suitable for various applications. This op-amp is part of a family of rail-to-rail operational amplifiers that provide increased output dynamic range, making them ideal for single-supply operations.

With its single-supply voltage range from 2.7V to 5.5V, the MAX4126EUA is particularly well-suited for battery-powered devices and low-voltage systems. The device's ability to operate at low voltages without sacrificing performance makes it an excellent choice for portable and compact electronics where power efficiency is crucial.

The MAX4126EUA features a low input bias current, typically 1pA, which is beneficial for high-impedance sensor applications and precision circuits. Its rail-to-rail output swing enables the op-amp to drive loads to the power supply rails, maximizing the signal range in analog circuits.

Another advantage of the MAX4126EUA is its low quiescent current, typically 750µA per amplifier, which helps to minimize power consumption in quiescent states. This makes it an ideal choice for power-sensitive applications, such as handheld devices, where extending battery life is a priority.

The device is offered in a space-saving 8-pin µMAX package, which is highly advantageous for designs where board space is at a premium. The compact form factor of the MAX4126EUA, combined with its power-saving features, makes it a versatile component for a wide array of electronic designs, including portable instrumentation, consumer electronics, and active filters.

Furthermore, the MAX4126EUA provides a high slew rate and a gain-bandwidth product, which ensures good dynamic response and bandwidth for closed-loop gains. This op-amp is suitable for applications requiring fast settling times and high-frequency signal amplification.

In summary, the MAX4126EUA from Maxim Integrated is a reliable and energy-efficient operational amplifier that offers excellent performance for a wide range of applications where space and power consumption are critical considerations.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-MSOP
Lowest to $10.7728
ECAD model for AD8476ARMZ-RL
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 16SOP / Dual Power Operational Amplifier
Need more? Email Us
ECAD model for L272AD2TF
Analog Devices Inc.
IC AMP CATV DBS 50MHZ-1GHZ SOT89 / RF Amplifier IC CATV, DBS, PHS, UHF, VHF 50MHz ~ 1GHz SOT-89
Lowest to $8.8713
ECAD model for HMC599ST89E
Texas Instruments
IC OPAMP VGA 2 CIRCUIT 32WQFN / Low Power, Low Noise, IF and Baseband, Dual 16 bit ADC Driver With Digitally Controlled Gain
Lowest to $18.3858
ECAD model for LMH6517SQX/NOPB
Renesas Electronics America
IC OPAMP ISOLATION 1 CIRC 8DIPGW / ANALOG OUTPUT TYPE OPTICAL COUPLED ISOLATION AMPLIFIER
Lowest to $5.7789
ECAD model for PS8551AL4-V-E3-AX
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 10UMAX / High-Side, Current-Sense Amplifiers with 12-Bit ADC and Op Amp/Comparator
Lowest to $2.3940
ECAD model for MAX9611AUB+
Maxim Integrated
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $4.3868
ECAD model for MAX4483ASD+
Analog Devices Inc.
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP / Zero-Drift, Single-Supply, Rail-to-Rail Input/Output Operational Amplifiers
Lowest to $8.8637
ECAD model for AD8574ARUZ-REEL
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8SOIC / 1.2μA Max, Single/Dual/Quad, Single-Supply Op Amps
Need more? Email Us
ECAD model for MAX417CSA

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention