EN
  • EN
  • DE

MAX4232AUA+

Part No MAX4232AUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 50pA
Voltage - Input Offset 850μV
Current - Supply 1.2mA
Current - Output / Channel 200mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V, ±1.35V ~ 2.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX4232
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810808-MAX4232AUA+
Ultra Librarian 3D Model Ultra Librarian MAX4232AUA+ CAD Model

Description

Maxim Integrated's MAX4232AUA+ High-Precision Operational Amplifier

The MAX4232AUA+ is a high-precision operational amplifier (op-amp) designed by Maxim Integrated to offer a blend of performance, power efficiency, and versatility. This device is well-suited for a variety of applications including sensor interfacing, active filtering, and audio processing, where low noise, low input bias current, and low power consumption are essential.

Encased in an ultra-small 8-pin µMAX package, the MAX4232AUA+ boasts a single supply voltage ranging from 2.7V to 5.5V, making it an ideal choice for battery-operated and portable applications. With a quiescent current of just 500µA, this op-amp is designed for power-sensitive systems without compromising on performance.

Key Features of the MAX4232AUA+

  • Low Offset Voltage: The MAX4232AUA+ offers a low input offset voltage of 125µV (max), ensuring high accuracy in precision applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 10MHz, this op-amp can handle a wide range of frequencies, suitable for high-speed signal processing.
  • Low Noise Performance: It provides excellent noise performance with a low input voltage noise density of 8nV/√Hz at 1kHz, which is crucial for audio and instrumentation applications.
  • Rail-to-Rail Output: The device features rail-to-rail output capability, which allows for increased dynamic range in mixed-signal environments.
  • Stable with Capacitive Loads: The MAX4232AUA+ is designed to be stable with capacitive loads up to 500pF, providing design flexibility and ease of use.

This operational amplifier also incorporates Maxim Integrated's proprietary auto-zeroing technique, which significantly reduces the zero-drift over time and temperature. This feature ensures stable and predictable performance over the entire operating temperature range of -40°C to +125°C.

Whether it's for precision data acquisition, portable medical devices, or any other application demanding high accuracy with low power consumption, the MAX4232AUA+ from Maxim Integrated is a reliable and efficient solution that delivers optimal performance in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0980 $53.2740
30+ $3.3624 $100.8720
47+ $3.2574 $153.0978
64+ $3.1523 $201.7472
83+ $3.0472 $252.9176
110+ $2.7320 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 718 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess