Products specifications Report Issue?

Package Tray
Product Status Obsolete
Inductance 3mH
Mounting Type Surface Mount
Height - Seated (Max) 0.492" (12.50mm)
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian BX1196LNL CAD Model

Description

NULL

You May Also Be Interested in

Pulse
PULSE XFMR 2.5:1:1 1.49MH / 1.49mH Pulse Transformer 2.5:1:1 Surface Mount
Lowest to $2.7580
ECAD model for PA2009NLT
Wurth Electronics Inc
350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
Need more? Email Us
ECAD model for 749020111
Pulse
Need more? Email Us
ECAD model for 23Z171SM-T
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR 4PORT 1:2CT 1.2MH SMD
Lowest to $2.4257
ECAD model for T1068NL
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
ECAD model for 100B-1001
Pulse
PULSE XFMR 1CT:1CT TX/RX / 120µH, 350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Lowest to $1.9061
ECAD model for HX2326FNLT
Pulse
XFRMR AUI ETHERNET LAN 16SOIC
Need more? Email Us
ECAD model for 23Z91SMNL-T
Pulse
XFMR CMC MODULE AECQ BATT MNGT / 150µH Pulse Transformer 1:1 Surface Mount
Lowest to $0.7903
ECAD model for HM2102NLT
Pulse
Need more? Email Us
ECAD model for 23Z227SMD-T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention