EN
  • EN
  • DE

LM2576S-ADJEVM

Part No LM2576S-ADJEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Bulk
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 3A
Voltage - Input 7 ~ 40V
Regulator Topology Buck
Frequency - Switching 52kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2576
Base Product Number LM2576
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 778735-LM2576S-ADJEVM
Ultra Librarian 3D Model Ultra Librarian LM2576S-ADJEVM CAD Model

Description

Product Overview: LM2576S-ADJEVM from Texas Instruments

The LM2576S-ADJEVM is a fully assembled and tested evaluation module for the LM2576S, a simple step-down voltage regulator designed by Texas Instruments. This easy-to-use module is a practical tool for designers to quickly evaluate and test the performance of the LM2576S regulator in adjustable output voltage applications.

Key Features

  • Adjustable Output Voltage: The LM2576S-ADJEVM can be configured to deliver a wide range of output voltages, making it versatile for a variety of applications.
  • High Efficiency: With an efficiency of up to 90%, the LM2576S-ADJEVM ensures minimal heat generation and optimal power consumption.
  • 52 kHz Fixed Frequency Internal Oscillator: The built-in oscillator provides a stable switching frequency, reducing the need for external components.
  • Thermal Shutdown and Current Limit Protection: These features enhance the safety and reliability of the module by protecting against overcurrent conditions and excessive heat.

Applications

The LM2576S-ADJEVM is suitable for a broad range of applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Design and Layout

The evaluation module showcases a compact and optimized layout, which demonstrates good practices in board design, including ground planes and bypassing. Users can use the LM2576S-ADJEVM as a reference design for their own projects, ensuring a smooth transition from evaluation to production.

Easy to Use

No external programming or complex configuration is needed to use the LM2576S-ADJEVM. It comes with screw terminals for easy input and output connections, and it operates over a wide input voltage range, accommodating a variety of power sources.

In summary, the LM2576S-ADJEVM from Texas Instruments is an excellent tool for engineers and designers looking to implement a reliable and efficient adjustable voltage power supply in their systems. Its robust design, coupled with the support and expertise from Texas Instruments, makes it an invaluable asset for rapid prototyping and testing.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0806 $54.0300
100+ $1.0123 $101.2300
155+ $0.9781 $151.6055
220+ $0.9097 $200.1340
290+ $0.8755 $253.8950
360+ $0.8413 $302.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,490 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess