Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type CRT
Operating Supply Current 8mA
Supply Voltage - Operating 60 V to 85 V
Temperature Range - Operating -20°C to 100°C
Mounting Through Hole
Case / Package TO-220-9
Win Source Part Number 082617-LM2469TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2469TA CAD Model

Description

The LM2469TA is a high-performance monolithic integrated circuit designed and manufactured by Texas Instruments, a leading global technology company.

  • Application: High-resolution color monitor
  • Channels: 3-channel, 130 MHz video amplifier
  • RGB Signals: High performance, high voltage, and high-speed channels
  • Output Voltage: Up to 80V PP @ 64 MHz
  • Dynamic Focus Capability: Yes
  • Blanking Circuit: Yes
  • G2 Decoupling Pin: Yes
  • Package: 13-Lead TO-220 molded package
  • Power Dissipation: 5W
  • Operating Temperature: From 0°C to +70°C

You May Also Be Interested in

Microchip Technology
IC DRIVER DISPLAY LED 44PLCC
Need more? Email Us
ECAD model for MM5450YV
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 44PLCC
Need more? Email Us
ECAD model for ICM7224IQH+D
Rohm Semiconductor
IC DRVR 280 SEGMENT 48TSSOP
Lowest to $1.6883
ECAD model for BU97950AFUV-E2
NXP / Nexperia
IC LCD DRIVER UNIV UNCASED / Dot Matrix Display LCD Driver 40Digit 2.5V/3.3V Automotive 110-Pin Bare Die Waffle
Need more? Email Us
ECAD model for PCA85133U/2DA/Q1Z
Texas Instruments
Lowest to $8.5555
ECAD model for MM5450VX
ON Semiconductor
IC DRVR DISPLAY MATRIX 12LLGA
Need more? Email Us
ECAD model for NCP5810CUMUTXG
Maxim Integrated
IC DRVR VFD TUBE SRL 28SOIC
Lowest to $50.8770
ECAD model for MAX6921AWI+T
ON Semiconductor
IC DRIVER AMOLED DUAL 1W 12-LLGA
Lowest to $2.0051
ECAD model for NCP5810MUTXG
NXP / Nexperia
IC LCD COLUMN DRIVER 64-LQFP
Need more? Email Us
ECAD model for PCF8579H/1:118

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9556 $50.8456
63+ $1.6046 $101.0898
97+ $1.5545 $150.7865
133+ $1.5043 $200.0719
172+ $1.4542 $250.1224
231+ $1.3038 $301.1778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,381 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention