EN
  • EN
  • DE

NCP5810MUTXG

Part No NCP5810MUTXG
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DRIVER AMOLED DUAL 1W 12-LLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Display Type AMOLED
Configuration Display Matrix
Operating Supply Current 1.5mA
Supply Voltage - Operating 2.7 V to 4.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-LLGA (3x3)
Win Source Part Number 003803-NCP5810MUTXG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5810MUTXG CAD Model

Description

ON Semiconductor NCP5810MUTXG: High-Efficiency Boost Converter

The NCP5810MUTXG is a state-of-the-art boost converter integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is engineered to provide a compact and efficient power management solution for a wide range of electronic applications, especially those requiring a small footprint and minimal power loss.

The NCP5810MUTXG operates as a fixed-frequency, pulse-width modulation (PWM) boost converter, which is capable of stepping up low input voltages to a higher output voltage, ensuring consistent power delivery for devices that need a stable energy source. The device is particularly suitable for portable electronics, where it can efficiently boost battery voltage to meet the power requirements of various subsystems.

Featuring a 2.7V to 5.5V input voltage range, this versatile IC can accommodate the power levels of most single-cell lithium-ion batteries, making it an ideal choice for mobile phones, digital cameras, and other handheld devices. Its high switching frequency of up to 2MHz allows for the use of small, low-profile inductors and capacitors, thereby reducing the overall solution size and saving valuable board space.

The NCP5810MUTXG also boasts an impressive array of protective features to ensure the longevity and reliability of the end product. These include under-voltage lockout (UVLO), over-temperature protection, and a built-in soft-start function to minimize inrush current during startup. Additionally, the device integrates over-current and short-circuit protection, safeguarding the system against potential damage from unexpected operating conditions.

With its compact, lead-free, halogen-free 6-pin 1.2mm x 1.6mm x 0.6mm UDFN package, the NCP5810MUTXG is designed with modern environmental and space-saving considerations in mind. This makes it not only a high-performance choice for designers but also a responsible one that aligns with contemporary green manufacturing standards.

In summary, the NCP5810MUTXG from ON Semiconductor is an advanced boost converter that offers a combination of high efficiency, compact size, and robust protection features. It is an excellent power management solution for designers looking to enhance the performance and reliability of their portable and space-constrained electronic devices.

You May Also Be Interested in

NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7903 $62.6605
80+ $1.4692 $117.5360
125+ $1.4230 $177.8750
170+ $1.3779 $234.2430
220+ $1.3317 $292.9740
295+ $1.1943 $352.3185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess