EN
  • EN
  • DE

NCP5810CUMUTXG

Part No NCP5810CUMUTXG
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DRVR DISPLAY MATRIX 12LLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Display Type AMOLED
Configuration Display Matrix
Current - Supply 1.5mA
Supply Voltage (V) 2.7V ~ 4.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-UFLGA Exposed Pad
Supplier Device Package 12-LLGA (3x3)
Part Number Series NCP5810
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803672-NCP5810CUMUTXG
Ultra Librarian 3D Model Ultra Librarian NCP5810CUMUTXG CAD Model

Description

ON Semiconductor NCP5810CUMUTXG Overview

The ON Semiconductor NCP5810CUMUTXG is a high-performance, audio power amplifier designed to deliver exceptional audio quality and efficiency for a wide range of applications. This amplifier is perfect for portable devices where space is at a premium and power efficiency is crucial. With its advanced features and compact form factor, the NCP5810CUMUTXG stands out as a superior solution for delivering high-fidelity audio in consumer electronics.

Key Features

  • High Efficiency: The NCP5810CUMUTXG is designed to provide maximum power efficiency, which helps in extending battery life in portable devices.
  • Low EMI: It generates low electromagnetic interference (EMI), which is essential for maintaining the integrity of other nearby electronic components and systems.
  • Thermal Protection: The device includes built-in thermal protection features, ensuring reliable operation even under high-load conditions.
  • Pop & Click Noise Reduction: The amplifier is engineered to minimize pop and click noises during power cycling, providing a smoother audio experience.

Applications

The NCP5810CUMUTXG is ideally suited for a variety of audio applications, including but not limited to:

  • Smartphones
  • Tablets
  • Portable media players
  • Wireless speakers
  • Other portable audio devices

Technical Specifications

The amplifier operates over a wide supply voltage range and is housed in a micro-sized package. Its technical specifications include a high signal-to-noise ratio (SNR) and total harmonic distortion plus noise (THD+N) that ensures pure sound reproduction. The NCP5810CUMUTXG also features a low quiescent current, contributing to its energy-efficient design.

In summary, the ON Semiconductor NCP5810CUMUTXG audio power amplifier is a state-of-the-art component that combines high audio quality with energy efficiency and a small footprint. It is an excellent choice for designers looking to enhance the audio performance of their portable devices without compromising on battery life or space.

You May Also Be Interested in

NXP / Nexperia
Driver
Need more? Email Us
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess