EN
  • EN
  • DE

MAX6921AWI+T

Part No MAX6921AWI+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR VFD TUBE SRL 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Display Type Vacuum Fluorescent (VF)
Interface 4-Wire Serial
Current - Supply 1.65mA
Supply Voltage (V) 8V ~ 76V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Part Number Series MAX6921
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804769-MAX6921AWI+T
Ultra Librarian 3D Model Ultra Librarian MAX6921AWI+T CAD Model

Description

Maxim Integrated MAX6921AWI+T VFD Tube Drivers

The MAX6921AWI+T from Maxim Integrated is a specialized integrated circuit designed for driving vacuum fluorescent displays (VFDs). This robust driver is capable of controlling up to 20 outputs, making it an ideal choice for applications requiring the operation of multiple VFD tubes, such as in industrial control systems, automotive displays, and high-end consumer electronics.

Key Features

  • High-Voltage Output Capability: The MAX6921AWI+T can handle output voltages up to 76V, which is essential for driving the grids and anodes of VFDs.
  • Serial Interface: It features a serial interface that reduces the number of required I/O lines, thus simplifying the connection to microcontrollers or other control units.
  • Integrated Push-Pull Outputs: The push-pull outputs eliminate the need for pull-up resistors and help to reduce power consumption.
  • Output Blank Function: An output blank function allows all outputs to be turned off with a single command, which is convenient for power-saving modes and enhancing display effects.

Design Advantages

The MAX6921AWI+T is designed to offer designers a high level of flexibility and efficiency. Its compact 28-SOIC-W package saves valuable board space and simplifies the layout process. The chip's ability to directly interface with microcontrollers via a serial bus also streamlines the design and reduces the complexity of the control logic.

Applications

With its high-voltage capabilities and ease of use, the MAX6921AWI+T is well-suited for a wide range of applications, including:

  • Automotive dashboards and controls
  • Industrial display panels
  • Audio equipment
  • Home automation systems
  • Point of sale terminals

This driver IC is an excellent choice for engineers and designers looking to create reliable, high-performance VFD systems with a reduced component count and simplified design process. Maxim Integrated's commitment to quality ensures that the MAX6921AWI+T will deliver consistent performance and durability for your VFD applications.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7427 $52.3978
33+ $3.0709 $101.3397
51+ $2.9750 $151.7250
70+ $2.8790 $201.5300
90+ $2.7830 $250.4700
121+ $2.4951 $301.9071
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess