EN
  • EN
  • DE

MM5450YV

Part No MM5450YV
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DRIVER DISPLAY LED 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Display Type LED
Operating Supply Current 10mA
Supply Voltage - Operating 4.75 V to 11 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC
Win Source Part Number 088051-MM5450YV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM5450YV CAD Model

Description

The MM5450YV is a high-performance LED display driver integrated circuit brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to simplify the task of interfacing to alphanumeric and seven-segment digital LED displays. It's a perfect choice for applications requiring a simple, low-power and cost-effective display solution.

Key Features

  • Serial Data Input: The MM5450YV utilizes a serial data input which enables the reduction of the number of pins required from the microcontroller, making it an ideal solution for systems with limited GPIO.
  • Drive Capability: It is capable of driving up to 35 segments of LED displays directly, which equates to 5 digits with 7 segments each, making it highly suitable for standard numeric displays.
  • Voltage Range: Operating from a 4.5V to 10V supply voltage range, this device can be easily integrated into a wide range of applications.
  • Current Regulation: The MM5450YV incorporates an internal resistor for segment current regulation, simplifying the design by eliminating the need for external resistors.
  • Display Flexibility: This IC can drive LEDs of various colors, including red, green, and yellow, providing versatility in display design.

Applications

The MM5450YV is perfect for a broad array of applications where a digital display is required, such as:

  • Instrument panels
  • Digital clocks and timers
  • Calculators
  • Electronic meters (e.g., ammeters, voltmeters)
  • Home appliances

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V - 10V Output Current per Segment 2.5mA - 25mA Operating Temperature -40°C to +85°C Package Type 40-pin PDIP

In summary, the MM5450YV from Microchip Technology is an efficient and reliable solution for driving LED displays in a multitude of electronic products. Its ease of use, combined with its robust feature set, makes it an excellent choice for engineers and designers looking to create user-friendly interfaces with minimal design complexity.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8456 $61.5296
37+ $3.1554 $116.7498
57+ $3.0568 $174.2376
79+ $2.9582 $233.6978
101+ $2.8595 $288.8095
136+ $2.5638 $348.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,183 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess