EN
  • EN
  • DE

PCF8579H/1:118

Part No PCF8579H/1:118
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD COLUMN DRIVER 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Display Type LCD
Configuration Dot Matrix
Interface I2C
Operating Supply Current 9μA
Operating Supply Voltage 2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 791547-PCF8579H/1:118
Ultra Librarian 3D Model Ultra Librarian PCF8579H/1:118 CAD Model

Description

NXP PCF8579H/1:118 LCD Driver

The NXP PCF8579H/1:118 is a highly versatile LCD driver, designed to drive dot matrix graphic displays at high multiplex rates. This advanced chip is a perfect solution for applications requiring the display of a significant amount of graphical data or custom characters. It is part of NXP's well-regarded series of LCD drivers that are known for their reliability and performance.

Key Features

  • Display Support: Capable of controlling LCD displays with up to 160 segments, this driver can support a wide variety of screen sizes and shapes, making it suitable for a range of products from small handheld devices to larger screen interfaces.
  • Multiplexing Capability: The PCF8579H/1:118 can handle 1:100 duty for 100 multiplex applications, which means it can drive many more segments than there are driver pins, allowing for compact and cost-effective designs.
  • Interface Options: It includes a versatile I²C-bus interface, which ensures easy integration into most microcontroller-based systems, providing a simple two-wire connection for communication.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices, with features such as a low-power standby mode to further conserve energy when the display is not in use.
  • Extended Temperature Range: With an operational temperature range from -40°C to +85°C, the PCF8579H/1:118 is robust enough for use in harsh environments and a wide range of industrial applications.

Applications

The versatility of the NXP PCF8579H/1:118 makes it suitable for a diverse array of applications. It is commonly used in:

  • Automotive displays, such as dashboard readouts and infotainment systems
  • Portable instruments, including medical devices and handheld meters
  • Consumer electronics, such as home appliances and personal gadgets
  • Industrial control panels with graphical user interfaces

With its combination of high multiplex rates, low power consumption, and robust interface options, the NXP PCF8579H/1:118 is an excellent choice for designers looking to create sophisticated displays for their next-generation devices.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Silicon Labs
Lowest to $6.3275

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.2776 $81.8328
6+ $22.3816 $134.2896
8+ $21.6817 $173.4536
12+ $20.9829 $251.7948
15+ $20.2830 $304.2450
20+ $18.1855 $363.7100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess