EN
  • EN
  • DE

LM239PWR

Part No LM239PWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD DIFF COMPARATOR 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 084128-LM239PWR
Family Name LM239
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM239PWR CAD Model

Description

The LM239PWR is an impressive and versatile product from Texas Instruments, a leading global semiconductor company renowned for its innovative ICs and embedded processors.

  • Power Supply: Single power supply over a wide range of voltages or split power supply
  • Input Offset Voltage: less than 2 mV
  • Input Offset Current: Low
  • Operating Voltage Range: 2 V to 36 V (single supply of 1.5 V to 16 V)
  • Package: TSSOP
  • Output Voltage Swing: Large
  • Output: Open collector output
  • Safety: ESD protection circuitry

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2036 $50.9000
600+ $0.1671 $100.2600
930+ $0.1618 $150.4740
1,280+ $0.1566 $200.4480
1,655+ $0.1514 $250.5670
2,215+ $0.1357 $300.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess