EN
  • EN
  • DE

LM211QDR

Part No LM211QDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage , Single/Dual (±) 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Maximum) 3mV at ±15V
Current - Input Bias (Maximum) 0.1μA at ±15V
Current - Output 50mA
Current - Quiescent (Maximum) 6mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM211
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197044-LM211QDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM211QDR CAD Model

Description

Product Overview: Texas Instruments LM211QDR

The LM211QDR from Texas Instruments is a versatile and robust differential comparator that has been designed to offer a perfect blend of speed, precision, and reliability. This device is part of the LMx11 family of voltage comparators that are widely used in industrial, automotive, and consumer electronics applications due to their exceptional performance in control systems and signal processing tasks.

Key Features

  • Fast Response Time: The LM211QDR boasts a typical response time of 200 ns, ensuring rapid signal processing which is essential for high-speed applications.
  • Wide Supply Voltage Range: It can operate over a supply voltage range of ±15V or 30V single supply, which makes it suitable for a variety of electronic circuits and systems.
  • Low Input Bias Current: The device features a low input bias current, reducing the error in applications that require high impedance.
  • Differential Input: The comparator is capable of handling differential input voltages, allowing it to compare two separate signals and provide a reliable output decision.
  • Output Compatibility: The output of the LM211QDR is compatible with RTL, DTL, ECL, TTL, MOS, and CMOS logic systems, ensuring easy integration into a wide range of electronic circuits.

Applications

The LM211QDR is ideal for a multitude of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Pulse, square wave, and time delay generators
  • Wide range VCO
  • MOS clock timers
  • High voltage logic gates
  • And many other applications where a reliable and fast comparator is needed

Reliability and Quality

As with all Texas Instruments products, the LM211QDR is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and automotive environments. It comes in a small-outline integrated circuit (SOIC) package, which saves space on the PCB while providing excellent thermal performance and ease of handling in manufacturing.

Whether you're designing a precision control system or need a dependable comparator for signal processing, the LM211QDR from Texas Instruments is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8344 $50.0640
150+ $0.6847 $102.7050
230+ $0.6633 $152.5590
315+ $0.6419 $202.1985
405+ $0.6205 $251.3025
540+ $0.5563 $300.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess