EN
  • EN
  • DE

PCA9545ARGYR

Part No PCA9545ARGYR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC I2C SMBUS SWITCH 4CH 20-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Translating Switch
Supply Voltage - Operating 2.3 V to 5.5 V
Case / Package 20-VQFN (3.5x4.5)
Mounting Surface Mount
Win Source Part Number 1086806-PCA9545ARGYR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9545ARGYR CAD Model

Description

Overview of Texas Instruments PCA9545ARGYR

The PCA9545ARGYR is a high-quality, 4-channel I2C-bus switch with an interrupt logic, manufactured by Texas Instruments. This integrated circuit (IC) allows multiple I2C devices, which may have the same address, to communicate with a single I2C bus master. It is an essential component for applications where various I2C modules need to be accessed individually without address conflicts.

Key Features

  • Channel Number: The device features four bidirectional translating switches that can be controlled via the I2C bus, providing a seamless connection between a primary I2C bus and any of the selected downstream channels.
  • Interrupt Function: Each channel has an associated interrupt input which can be monitored via the interrupt output pin, simplifying the handling of interrupt signals from downstream I2C devices.
  • Supply Voltage: It operates across a wide range of supply voltages from 2.3V to 5.5V, making it suitable for various logic levels and ensuring compatibility with both standard and fast I2C-bus modes.
  • Power-Up Configuration: The PCA9545ARGYR is designed to power up with all switch channels deselected, providing an added measure of protection against glitches on the I2C bus during power-up.
  • Package: Encased in a compact 20-pin VQFN (RGY) package, it is designed for space-constrained applications while ensuring robustness and reliability.

Applications

The versatility of the PCA9545ARGYR makes it a perfect choice for a wide array of applications including, but not limited to, servers, telecommunications, and consumer electronics where multiple I2C devices are used. Its ability to resolve address conflicts and simplify interrupt management is particularly useful in complex systems with multiple I2C sensors and peripherals.

Reliability and Quality

As with all Texas Instruments products, the PCA9545ARGYR is built to meet high standards of quality and reliability. Customers can expect consistent performance and durability from this I2C-bus switch, backed by Texas Instruments' reputation in the semiconductor industry.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7767 $53.3010
70+ $1.4579 $102.0530
110+ $1.4123 $155.3530
150+ $1.3667 $205.0050
190+ $1.3212 $251.0280
255+ $1.1845 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess