EN
  • EN
  • DE

PA2424NLT

Part No PA2424NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description TRANSFORMER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 755513-PA2424NLT
Ultra Librarian 3D Model Ultra Librarian PA2424NLT CAD Model

Description

The PA2424NLT is a surface mount, low profile, high isolation power transformer manufactured by Pulse Electronics. It's designed for various isolated power supply applications, offering a compact footprint and reliable performance.

Applications:

  • Isolated power supplies for various electronic devices.
  • DC-DC converters.
  • Networking equipment, specifically Ethernet interfaces.
  • Telecommunications applications.
  • Industrial control systems.

Features:

  • Surface mount design. This allows for automated assembly and reduces manufacturing costs.
  • Low profile. Enables use in space-constrained applications.
  • High isolation voltage. Provides safety and prevents ground loops.
  • Operating Temperature: Typically -40°C to +125°C, depending on the exact specification.
  • RoHS Compliant. Meeting environmental regulations.
  • Designed for use with various Power over Ethernet (PoE) controller ICs.

Benefits:

  • Improved safety. High isolation voltage protects sensitive circuitry and personnel.
  • Reduced size and weight. Low profile and compact design contribute to smaller and lighter end products.
  • Simplified manufacturing. Surface mount design allows for automated assembly.
  • Increased reliability. Robust design ensures stable performance in harsh environments.
  • Compliance with environmental regulations. RoHS compliance ensures that the product is environmentally friendly.

Additional Details:

The PA2424NLT power transformer is often used in Power over Ethernet (PoE) applications, where it provides the necessary isolation between the power source and the Ethernet interface. It is designed to work with various PoE controller ICs from different manufacturers. The turns ratio and inductance are optimized for specific PoE standards and power levels. The specific inductance, leakage inductance, and turns ratio will vary depending on the exact application and controller IC being used. Consult the Pulse Electronics datasheet for precise electrical characteristics. The component's reliability is enhanced through careful design and material selection, ensuring long-term performance in demanding applications.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9286 $59.2860
24+ $4.8649 $116.7576
37+ $4.7124 $174.3588
51+ $4.5599 $232.5549
66+ $4.4086 $290.9676
88+ $3.9524 $347.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess