EN
  • EN
  • DE

LM20SITLX/NOPB

Part No LM20SITLX/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-125C 4USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 130°C
Mounting Surface Mount
Package 4-WFBGA
Case / Package 4-µSMD (0.96x0.96)
Family Name LM20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM20SITLX-ND, LM20SITLX, 296-LM20SITLX/NOPBDKR, 296-LM20SITLX/NOPBTR, 296-LM20SITLX/NOPBCT, LM20SITLX/NOPB-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923076-LM20SITLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM20SITLX/NOPB CAD Model

Description

The LM20SITLX/NOPB is a precision analog temperature sensor crafted by Texas Instruments, renowned for its high-quality semiconductor products. This temperature sensor is designed to offer accurate temperature readings with a minimal requirement for external calibration. It is a versatile component suitable for a broad range of applications, including industrial, medical, and consumer electronics.

Key Features

  • Temperature Range: The LM20SITLX/NOPB operates effectively across a wide temperature range, typically from -55°C to 130°C, making it ideal for managing and monitoring extreme temperature conditions.
  • Voltage Operation: It operates at a low voltage range from 2.4V to 5.5V, providing flexibility in various power supply scenarios and ensuring compatibility with both analog and digital circuits.
  • Output: The sensor provides an analog output that is linearly proportional to the Celsius (Centigrade) temperature, which simplifies integration with analog-to-digital converters and microcontrollers.
  • Accuracy: It offers impressive accuracy levels, with typical accuracy of ±0.3°C at room temperature and ±2.7°C over the full temperature range, ensuring reliable and precise temperature measurements.
  • Packaging: The device comes in a highly compact SOT-23 package, which is ideal for space-constrained applications.
  • No Lead (NOPB): The "NOPB" designation indicates that the product is offered in a lead-free package, making it compliant with RoHS (Restriction of Hazardous Substances) regulations and environmentally friendly.

Applications

The LM20SITLX/NOPB is suitable for a diverse array of applications that require precise temperature monitoring and control. It is commonly utilized in:

  • Environmental controls and HVAC systems
  • Temperature regulation systems within industrial equipment
  • Battery management and power supply units
  • Medical devices that require stringent temperature control
  • Automotive temperature monitoring and safety systems

Conclusion

The LM20SITLX/NOPB by Texas Instruments stands out as a reliable and precise temperature sensor. Its low power consumption, broad temperature range, and high accuracy make it an ideal choice for designers and engineers who require a dependable solution for temperature sensing in their projects.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8010 $52.0650
155+ $0.6573 $101.8815
240+ $0.6367 $152.8080
325+ $0.6162 $200.2650
420+ $0.5957 $250.1940
565+ $0.5340 $301.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,400 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess