EN
  • EN
  • DE

MCP9700A-E/TO

Part No MCP9700A-E/TO
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Low-Power Linear Active Thermistor™ ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Bulk
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Operating Supply Voltage 2.3 V ~ 5.5 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2°C (-2°C, +4°C)
Test Condition 0°C ~ 70°C (-40°C ~ 125°C)
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1221242-MCP9700A-E/TO
Manufacturer Homepage www.microchip.com
Family Name MCP9700A
Introduction Date June 22, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Sensing & Instrumentation, System Monitoring, Automotive
Ultra Librarian 3D Model Ultra Librarian MCP9700A-E/TO CAD Model

Description

Microchip Technology's MCP9700A-E/TO: Low-Power Linear Active Thermistor IC

The MCP9700A-E/TO from Microchip Technology is a high-precision, low-power, linear active thermistor IC. This analog temperature sensor promises a cost-effective solution for temperature sensing applications. The device is encapsulated in a TO-92 package, which is widely used for through-hole mounting, making it suitable for a variety of electronic projects and commercial products.

One of the key features of the MCP9700A-E/TO is its linear temperature coefficient of 10 mV/°C, which simplifies the interface to a microcontroller's analog-to-digital converter (ADC). This linear relationship between voltage output and temperature eliminates the need for complex calculations within the microcontroller, streamlining the design process.

Key Features:

  • Accuracy: The device offers an accuracy of ±2°C from 0°C to +70°C, providing reliable temperature readings for most consumer-grade applications.
  • Operating Voltage Range: It operates at a low voltage range of 2.3V to 5.5V, making it compatible with most low-voltage systems and battery-operated devices.
  • Low Power Consumption: With an operating current of just 6 µA (typical), this sensor is an excellent choice for power-sensitive applications.
  • Wide Temperature Range: The MCP9700A-E/TO can measure temperatures from -40°C to +125°C, covering a broad range of environmental conditions.
  • Simple Interface: The analog output can be directly connected to an ADC, providing a straightforward interface that reduces component count and design complexity.

The MCP9700A-E/TO is ideal for applications where space and power efficiency are critical. It is commonly used in systems such as consumer electronics, environmental controls, industrial equipment, and portable devices. Its ease of use and integration make it a popular choice among engineers and designers looking to incorporate temperature sensing capabilities into their systems without incurring significant development costs or requiring extensive technical expertise.

Overall, the MCP9700A-E/TO thermistor from Microchip Technology stands out for its simplicity, accuracy, and low-power operation, making it a versatile component for a wide range of temperature monitoring applications.

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5281 $50.1695
235+ $0.4333 $101.8255
360+ $0.4198 $151.1280
495+ $0.4063 $201.1185
640+ $0.3927 $251.3280
855+ $0.3521 $301.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess