EN
  • EN
  • DE

LM83CIMQAX

Part No LM83CIMQAX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 3V ~ 3.6V
Resolution 7 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 0°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200865-LM83CIMQAX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM83CIMQAX CAD Model

Description

Introducing the Texas Instruments LM83CIMQAX

The Texas Instruments LM83CIMQAX is a state-of-the-art temperature sensor designed for precise monitoring of multiple temperature zones. This advanced sensor is perfect for applications requiring high reliability and accuracy in temperature readings, such as in computing systems, electronic test equipment, and industrial machinery.

At the heart of the LM83CIMQAX is its ability to simultaneously monitor and report the temperature of the device itself along with three external diode-connected transistors. This feature allows for comprehensive thermal management within a system, ensuring that all critical components are operating within their specified temperature ranges.

Key Features:

  • Multiple Temperature Zones: The LM83CIMQAX can monitor one internal temperature and three external temperatures, making it highly versatile for system-level thermal management.
  • High Accuracy: With its precision sensors, the LM83CIMQAX provides highly accurate temperature readings, ensuring optimal performance and preventing overheating.
  • Programmable Alarm Outputs: It includes programmable alarm and thermal shutdown outputs, which can be configured to trigger at specific temperature thresholds, offering an additional layer of protection.
  • SMBus Interface: The device features an SMBus 2.0-compatible interface, facilitating easy integration into existing systems with minimal hassle.
  • Low Power Consumption: Designed with power efficiency in mind, the LM83CIMQAX operates with minimal power draw, making it ideal for power-sensitive applications.

The LM83CIMQAX is packaged in a compact, surface-mount, 16-pin SSOP (Shrink Small Outline Package), which allows for a small footprint on the PCB and is suitable for space-constrained applications. Additionally, its operating temperature range from -40°C to +125°C ensures that it can perform reliably in a wide range of environments.

Whether you are managing the thermal conditions of a sophisticated server, a telecommunications system, or industrial equipment, the LM83CIMQAX from Texas Instruments is a robust and dependable choice for maintaining the optimal operation of your technology.

Applications:

  • Servers and Workstations
  • Telecommunications Equipment
  • Industrial Systems
  • Electronic Test Equipment

With the LM83CIMQAX, Texas Instruments continues its tradition of providing innovative, high-quality components for the electronics industry, solidifying its position as a leader in the field of temperature sensing solutions.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8269 $56.4807
7+ $15.4478 $108.1346
11+ $14.9650 $164.6150
14+ $14.4823 $202.7522
18+ $13.9995 $251.9910
24+ $12.5513 $301.2312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess